EN
  • EN
  • DE

BQ24187YFFT

Part No BQ24187YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 36DSBGA / Switching Battery Charger Li-Ion 2000mA 36-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-UFBGA, DSBGA
Manufacturer Package 36-DSBGA
Win Source Part Number 770311-BQ24187YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24187
Introduction Date April 07, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ24187YFFT CAD Model

Description

Introducing the Texas Instruments BQ24187YFFT

The BQ24187YFFT from Texas Instruments is a state-of-the-art integrated battery charger designed for single-cell Li-ion and Li-polymer batteries. This compact, highly efficient charging solution is ideal for portable applications, and its small footprint makes it perfect for space-constrained devices.

This advanced charger features a wide input voltage range from 3.9V to 17V, which makes it versatile for use with various power sources, including USB and adapter inputs. The BQ24187YFFT supports up to 2.5A of charge current, which can be programmed via an I2C interface or by setting the resistor on the ILIM pin, providing flexibility and convenience to meet different charging needs.

Key Features and Benefits

  • High-Efficiency Power Path Management: The BQ24187YFFT optimizes power usage by seamlessly integrating a power path management feature, ensuring minimal power loss during charging and providing system power from the adapter when available.
  • I2C Interface: The inclusion of an I2C interface allows for advanced control and monitoring of the charging parameters, enabling a smart and adaptive charging process tailored to the specific needs of the application.
  • Battery Protection: Safety is a top priority, and the BQ24187YFFT includes multiple protection features such as thermal regulation, input overvoltage protection, and battery temperature monitoring to prevent charging in unsafe conditions.
  • Charge Status Indicators: With built-in LED drivers that can be used to indicate battery charge status, users are always informed about the charging process and battery levels.

Moreover, the BQ24187YFFT is designed with a 1.5% charge voltage accuracy, ensuring precise control over the charging process to maximize battery life and performance. The device also supports JEITA temperature monitoring, which enables the charger to adjust the charge algorithm based on battery temperature, further enhancing battery safety and longevity.

For designers and engineers looking to incorporate a reliable and feature-rich charging solution into their next project, the BQ24187YFFT offers the perfect blend of performance, flexibility, and protection. With Texas Instruments' commitment to quality, you can expect this charger to deliver top-notch performance in your portable applications.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4185 $50.5110
15+ $6.9075 $103.6125
23+ $6.6917 $153.9091
31+ $6.4758 $200.7498
40+ $6.2600 $250.4000
54+ $5.6124 $303.0696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess