EN
  • EN
  • DE

BQ24150YFFT

Part No BQ24150YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 20-DSBGA / Switching Battery Charger Li-Ion/Li-Pol Packs 1250mA 3.5V to 4.44V 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.25A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 770292-BQ24150YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24150
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24150YFFT CAD Model

Description

Introducing the BQ24150YFFT from Texas Instruments

The BQ24150YFFT is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This highly efficient, synchronous battery charger is specifically tailored for portable applications and is capable of controlling an array of external power sources, including USB ports and AC adapters.

One of the standout features of the BQ24150YFFT is its power-path management, which allows the device to power the system while simultaneously and independently charging the battery. This functionality ensures the utmost efficiency in power distribution within your portable device, leading to longer battery life and enhanced user experience.

The device boasts a wide range of input voltages, from 4.5 V to 17 V, which makes it incredibly versatile for various applications. It supports a single-cell Li-Ion or Li-Polymer battery, with a charge voltage precision of ±0.5% at room temperature. This precision ensures that the battery is charged safely and to its fullest capacity, thereby maximizing its lifespan.

With its integrated power FETs, the BQ24150YFFT offers a high-efficiency charging solution, reducing the heat generated during the charging process. Its programmable charge parameters, including charge current and voltage, allow designers to tailor the charging profile to specific battery requirements, ensuring compatibility with a wide range of battery sizes and chemistries.

Additional features of this sophisticated IC include thermal regulation, which prevents overheating by reducing charge current, and a charge status output that can directly drive an LED indicator. Safety is a top priority with the BQ24150YFFT, incorporating multiple protection features such as over-voltage, over-current, short-circuit, and thermal shutdown mechanisms.

Available in a 20-bump, 2.50 mm x 2.50 mm YFF package, the BQ24150YFFT is compact and suitable for space-constrained applications. It is an ideal solution for designers looking to enhance the charging capabilities of their portable devices while maintaining a small form factor.

In summary, the BQ24150YFFT from Texas Instruments is a highly integrated and efficient solution for battery charging in portable devices, offering advanced features to ensure safe, fast, and flexible charging across a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1301 $53.6913
30+ $3.3888 $101.6640
46+ $3.2829 $151.0134
63+ $3.1770 $200.1510
82+ $3.0711 $251.8302
109+ $2.7534 $300.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,682 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess