EN
  • EN
  • DE

BQ25898EYFFR

Part No BQ25898EYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description PROTOTYPE / Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Mfr Texas Instruments
Series -
Package Bulk
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Voltage
Charge Current - Max 4A
Battery Pack Voltage 5.5V (Max)
Voltage - Supply (Max) 14V
Interface I²C, USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA (2.8x2.5)
Standard Package 1 pcs
Win Source Part Number 1381608-BQ25898EYFFR
Ultra Librarian 3D Model Ultra Librarian BQ25898EYFFR CAD Model

Description

Introducing the Texas Instruments BQ25898EYFFR

The Texas Instruments BQ25898EYFFR is a highly efficient, single-cell, I2C-controlled battery charger designed for a wide array of portable applications. This cutting-edge device is equipped with a range of features that ensure safe and reliable charging, making it an ideal solution for the latest consumer electronics, including smartphones, tablets, and other personal devices that demand high-performance power management solutions.

Key Features of BQ25898EYFFR

  • Advanced Charging Algorithm: The device boasts an advanced charging algorithm that maximizes efficiency and minimizes charging times. It supports a wide range of input voltages and is compatible with various battery chemistries.
  • High-Efficiency Power Conversion: With its high-efficiency power conversion capabilities, the BQ25898EYFFR ensures less heat generation and better battery life. It can operate with up to 92% efficiency at 4.5V and 90% at 12V.
  • Multiple Safety Features: Safety is a top priority, and this charger incorporates multiple protection features, including thermal regulation, input overvoltage protection, battery temperature sensing, and safety timers.
  • Flexible I2C Interface: The device's I2C interface allows for programmable control over the charging parameters, enabling customized charging profiles tailored to specific battery requirements.
  • Integrated Power Path Management: The BQ25898EYFFR includes integrated power path management that allows the system to be powered from the adapter even when the battery is completely depleted or absent.

Applications

The versatility of the BQ25898EYFFR makes it suitable for a wide range of applications. Its compact form factor and comprehensive feature set are particularly well-suited for portable devices that require efficient power management, such as:

  • Smartphones and Tablets
  • Power Banks
  • Portable Speakers
  • Wearable Technology
  • Other USB-Powered Devices

In summary, the Texas Instruments BQ25898EYFFR is a sophisticated, highly-integrated battery charger that offers a perfect blend of efficiency, safety, and flexibility. Its adoption can significantly enhance the user experience by ensuring devices are charged quickly, safely, and effectively.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8814 $53.6954
25+ $4.0053 $100.1325
39+ $3.8801 $151.3239
54+ $3.7550 $202.7700
69+ $3.6298 $250.4562
93+ $3.2543 $302.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,520 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess