EN
  • EN
  • DE
  • IT

BQ24150AYFFT

Part No BQ24150AYFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 20DSBGA / Switching Battery Charger Li-Ion/Li-Pol Packs 1250mA 3.5V to 4.44V 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.25A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 770291-BQ24150AYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24150A
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24150AYFFT CAD Model

Description

Overview of Texas Instruments BQ24150AYFFT

The BQ24150AYFFT is a highly integrated switch-mode battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of portable applications. Manufactured by Texas Instruments, this advanced chip is housed in a compact YFF package and is part of their extensive line of power management solutions.

Key Features

  • Integrated Power FETs: The BQ24150AYFFT incorporates internal power FETs for up to 2A charge current, which facilitates fast charging and efficient power conversion.
  • Power Path Management: This feature ensures the system remains operational even when the battery is fully discharged. It allows the device to power the system while simultaneously and independently charging the battery.
  • Input Voltage Dynamic Power Management (VINDPM): This innovative feature optimizes the system performance by preventing the input supply from being overloaded.
  • High Accuracy: With high-accuracy voltage and current regulation, the BQ24150AYFFT ensures safe and efficient charging for battery-powered devices.
  • Thermal Regulation: To protect against overheating, the device includes thermal regulation that reduces charge current if the die temperature exceeds a safe threshold.
  • LED Charge Status Indicator: It features an LED driver that indicates the battery charge status, providing visual feedback on the charging process.

Applications

The BQ24150AYFFT is ideal for a variety of portable devices where efficient charging and power management are critical. These include smartphones, tablets, digital cameras, handheld gaming devices, and personal media players. Its small footprint and comprehensive feature set make it a preferred choice for designers looking to maximize battery life and enhance user experience.

Why Choose BQ24150AYFFT?

Choosing the BQ24150AYFFT for your design means selecting a product that offers advanced charge management with minimal external components. The integration of multiple functions into one chip not only saves space but also simplifies the design and reduces time-to-market for portable devices. Texas Instruments' commitment to quality and performance ensures that the BQ24150AYFFT is a reliable and efficient solution for modern battery charging applications.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess