EN
  • EN
  • DE

BQ24105IRHLRQ1

Part No BQ24105IRHLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SYNCHRONOUS SWITCHMODE, LI-ION AND LI-POLYMER CHARGE-MANAGEMENT IC WITH INTEGRATED POWER FETs ( bqSWITCHER™)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, bqSWITCHER
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 12.6V
Voltage Supply MAX 16V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1154137-BQ24105IRHLRQ1
Manufacturer Homepage www.ti.com
Family Name bq24105
Introduction Date April 21, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24105IRHLRQ1 CAD Model

Description

The BQ24105IRHLRQ1 is a sophisticated charging solution from Texas Instruments, designed to cater to the needs of modern electronics requiring efficient and reliable battery management. This integrated circuit is specifically tailored for automotive applications, offering a robust feature set that ensures optimal performance in a variety of conditions.

Key Features

  • Advanced Charge Management: The BQ24105IRHLRQ1 offers a highly efficient switch-mode charge management solution, which is capable of charging one to four series Li-Ion and Li-Polymer cells.
  • Adaptive Supply Management: This IC supports USB and adapter power, with a programmable input current limit to comply with USB specifications and a wide input voltage range suitable for car battery supplies.
  • High Accuracy: The charging parameters are highly accurate, including voltage, current, and temperature monitoring to ensure safe and precise charging of the battery.
  • Temperature Range: Designed for the automotive industry, the BQ24105IRHLRQ1 can operate in an extended temperature range, making it reliable in harsh environments.
  • Safety Features: It includes multiple safety features such as overvoltage protection, thermal shutdown, and a timer for charge termination to prevent damage to the battery and the device.

Applications

The BQ24105IRHLRQ1 is ideal for a wide range of automotive applications where efficient and secure battery charging is crucial. It is commonly used in:

  • Infotainment Systems
  • Navigation Units
  • Backup Battery Systems
  • Portable Electronic Devices

Package and Quality

Packaged in a compact 20-pin QFN (RHL), the BQ24105IRHLRQ1 is designed for space-constrained applications. It meets the rigorous AEC-Q100 standards for automotive quality, ensuring high reliability and performance longevity.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1093 $51.0930
24+ $4.1923 $100.6152
37+ $4.0613 $150.2681
51+ $3.9303 $200.4453
66+ $3.7993 $250.7538
89+ $3.4062 $303.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess