EN
  • EN
  • DE

BQ24085DRCRG4

Part No BQ24085DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 750 mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154129-BQ24085DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24085DRCRG4 CAD Model

Description

Product Overview: Texas Instruments BQ24085DRCRG4

The BQ24085DRCRG4 is a highly integrated and efficient solution for lithium-ion battery charging, designed and manufactured by Texas Instruments (TI). This advanced single-cell Li-ion battery charger minimizes the complexity of designing power management for a wide range of consumer electronics, such as smartphones, digital cameras, and portable gaming devices.

One of the key features of the BQ24085DRCRG4 is its ability to automatically transition between different power modes, including USB500, USB100, and OUT. This flexibility allows the charger to adapt to the available power source, ensuring efficient charging whether the device is connected to a high-power adapter or a standard USB port. The charger also supports a programmable charge current up to 1.5A, which can be configured via an external resistor, providing designers with the ability to tailor the charging profile to specific battery requirements.

The BQ24085DRCRG4 incorporates a range of safety features to protect both the battery and the device. These include thermal regulation, which prevents the charger from overheating, and a timer-based safety feature that terminates the charge cycle if the battery does not reach a certain voltage level within a predefined time. Additionally, the device includes under-voltage lockout (UVLO), over-voltage protection (OVP), and short-circuit protection (SCP), ensuring safe and reliable operation under various conditions.

With its small form factor, the BQ24085DRCRG4 comes in a 10-pin SON package, making it suitable for space-constrained applications. Its high level of integration reduces the need for external components, simplifying the design process and accelerating time-to-market for end products.

Overall, the Texas Instruments BQ24085DRCRG4 stands out as a versatile and robust charging solution that delivers high performance, safety, and ease of use for single-cell Li-ion battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2283 $51.2509
55+ $1.8283 $100.5565
85+ $1.7712 $150.5520
117+ $1.7140 $200.5380
151+ $1.6569 $250.1919
202+ $1.4855 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess