EN
  • EN
  • DE

MAX6133AASA41

Part No MAX6133AASA41
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705007-MAX6133AASA41
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6133AASA41 CAD Model

Description

Maxim Integrated MAX6133AASA41 Precision Voltage Reference

The MAX6133AASA41 from Maxim Integrated is a high-precision voltage reference IC that provides a fixed voltage output of 4.096V. This device is designed with advanced bandgap technology, ensuring high accuracy and low temperature coefficient, making it an ideal choice for precision data converters and stable voltage reference in a wide range of applications.

Encased in an 8-pin SOIC package, the MAX6133AASA41 offers a low dropout voltage, typically 200mV at full load, which allows it to function efficiently even with minimal headroom above the output voltage. This feature is particularly useful in battery-powered devices where power efficiency is crucial.

One of the key characteristics of the MAX6133AASA41 is its impressive load regulation. This ensures that the output voltage remains stable and unaffected by changes in the load current, thereby providing consistent performance in dynamic conditions. Additionally, the device boasts a low output noise of just 6µVp-p/V, which is essential for noise-sensitive applications such as precision measurement equipment and high-end audio devices.

Another significant advantage of the MAX6133AASA41 is its low temperature coefficient, typically 3ppm/°C, which guarantees a stable output voltage over a wide temperature range. This makes it suitable for applications subjected to environmental variations, such as industrial control systems and automotive electronics.

The device also features a trimmable output, allowing users to fine-tune the output voltage to meet specific requirements, adding an extra layer of versatility. Furthermore, the MAX6133AASA41 offers excellent long-term stability and reliability, with a low aging rate, which is particularly beneficial for applications where recalibration is difficult or impossible.

In summary, the MAX6133AASA41 from Maxim Integrated is a top-tier voltage reference that combines precision, stability, and versatility. Whether it's for high-precision instrumentation, A/D and D/A converters, or any application requiring an accurate reference voltage, the MAX6133AASA41 is a reliable choice that consistently delivers high performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6237 $63.7422
14+ $8.7168 $122.0352
21+ $8.4442 $177.3282
29+ $8.1728 $237.0112
37+ $7.9002 $292.3074
49+ $7.0825 $347.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess