Product Overview: BQ24050DSQR by Texas Instruments
The BQ24050DSQR is a highly integrated and efficient solution for battery charging and power management, designed by the renowned semiconductor company, Texas Instruments. This compact, single-cell lithium-ion battery charger is ideal for a wide array of portable applications, offering a perfect blend of performance, reliability, and convenience.
Key Features
- Charge Management: The BQ24050DSQR provides a complete charge management solution, with programmable charge parameters and termination thresholds to ensure the optimal charging cycle for your battery.
- High Efficiency: With an impressive charge efficiency, this device ensures minimal power loss during the charging process, thus conserving energy and enhancing battery life.
- Power Flexibility: The device supports a wide range of input voltages, making it versatile for use with various power sources while maintaining consistent charging performance.
- Protection Features: Safety is paramount with the BQ24050DSQR, as it includes multiple protection features such as thermal regulation, over-voltage protection, and a timer for charge termination to prevent damage to the battery and the charger.
Applications
The BQ24050DSQR is suitable for a diverse set of portable devices, including but not limited to:
- Smartphones and tablets
- Portable media players
- Handheld gaming devices
- Wearable technology
- GPS devices
Technical Specifications
With a small form factor and a highly integrated design, the BQ24050DSQR offers the following technical specifications:
- Charge Voltage: Programmable up to 4.2V
- Charge Current: Up to 1.5A
- Input Voltage Range: 4.35V to 10V
- Operating Temperature Range: -40°C to +85°C
- Package: 10-WSON (3.5x3mm)
In summary, the BQ24050DSQR from Texas Instruments stands out as a sophisticated, efficient, and user-friendly charging solution for single-cell lithium-ion batteries. Its advanced features and broad application range make it a top choice for designers and manufacturers of portable electronic devices.