EN
  • EN
  • DE
  • IT

BQ21062YFPR

Part No BQ21062YFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20DSBGA  /  Charger IC Lithium Ion/Polymer 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 2.4V ~ 4.6V
Voltage - Supply (Max) 5.25V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number BQ21062
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ21062YFPRDKR,296-BQ21062YFPRTR,296-BQ21062YFPRCT
Standard Package 3,000
Win Source Part Number 1200901-BQ21062YFPR
Ultra Librarian 3D Model Ultra Librarian BQ21062YFPR CAD Model

Description

The Texas Instruments BQ21062YFPR is a sophisticated battery management device designed to cater to the advanced needs of modern portable electronics. This integrated circuit is part of TI's extensive line of power management solutions, specifically engineered to enhance the performance and longevity of rechargeable battery systems.

Key Features

  • Highly Integrated Solution: The BQ21062YFPR offers a compact, integrated package that combines several functions such as battery charging control, voltage regulation, and power-path management, streamlining the design process for manufacturers.
  • Advanced Charging Algorithms: Equipped with state-of-the-art charging algorithms, this chip ensures efficient and safe charging of lithium-ion or lithium-polymer batteries, maximizing battery life and performance.
  • Power-Path Management: The device provides seamless power-path management, allowing the system to be powered from the USB port or adapter while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Programmable Charging Parameters: Designers can customize charging parameters such as current and voltage limits through an I2C interface, allowing for optimal charging profiles tailored to specific battery chemistries and sizes.
  • Thermal Protection: The BQ21062YFPR includes thermal regulation features that protect the battery and circuitry from overheating, contributing to safer device operation under various conditions.

Applications

The versatility of the BQ21062YFPR makes it suitable for a wide array of applications, particularly where efficient power management and space constraints are critical considerations. It is ideal for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Wireless Headsets and Earbuds

Technical Specifications

With a supply voltage range that accommodates common USB and adapter power standards, the BQ21062YFPR is a versatile solution for a multitude of battery-powered devices. The device is available in a compact QFN package, making it suitable for space-constrained applications.

Conclusion

The Texas Instruments BQ21062YFPR represents a leap forward in battery management technology, offering designers a feature-rich, highly integrated solution for the next generation of portable electronics. Its combination of efficiency, programmability, and protection features ensures that end-users can expect reliable and long-lasting battery performance in their devices.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1335 $50.1360
39+ $2.5711 $100.2729
61+ $2.4907 $151.9327
83+ $2.4104 $200.0632
108+ $2.3301 $251.6508
144+ $2.0890 $300.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess