EN
  • EN
  • DE

BQ20Z451DBTR-R3

Part No BQ20Z451DBTR-R3
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 713806-BQ20Z451DBTR-R3
Ultra Librarian 3D Model Ultra Librarian BQ20Z451DBTR-R3 CAD Model

Description

Product Overview: BQ20Z451DBTR-R3

The BQ20Z451DBTR-R3 is a high-performance integrated battery monitor and gas gauge solution from Texas Instruments, designed to cater to the needs of modern portable applications. This precision device is specifically tailored for battery management in single-cell Li-Ion or Li-Polymer powered systems, providing accurate fuel gauging and ensuring optimal battery performance and longevity.

Key Features

  • High Precision Measurement: The BQ20Z451DBTR-R3 offers high-accuracy monitoring of voltage, current, and temperature, which are critical parameters for effective battery management.
  • Impedance Track™ Technology: This advanced technology enables the device to provide state-of-the-art fuel gauging, allowing users to accurately determine remaining battery capacity and runtime.
  • Flexible Configuration: The device can be configured to suit various application requirements, making it a versatile choice for a wide range of portable electronics.
  • Integrated Safety Features: It includes multiple safety mechanisms to protect the battery, such as overcharge, over-discharge, short-circuit, and over-current protection.
  • Low Power Consumption: Designed to be energy-efficient, the BQ20Z451DBTR-R3 minimizes power drain from the battery, extending the operational life of the portable device.
  • Communication Interface: The device supports the industry-standard I2C and HDQ communication protocols for easy integration into system designs.

Applications

The BQ20Z451DBTR-R3 is ideal for a variety of portable applications, including:

  • Smartphones and tablets
  • Laptop and notebook computers
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming devices
  • Medical and health-related devices

Quality and Reliability

As with all Texas Instruments products, the BQ20Z451DBTR-R3 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability for critical applications where accurate battery management is paramount.

In summary, the BQ20Z451DBTR-R3 from Texas Instruments stands out as a sophisticated battery management solution, offering precise fuel gauging, configurable settings, and integrated safety features to enhance the user experience of portable devices.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess