EN
  • EN
  • DE

BQ2057CTSG4

Part No BQ2057CTSG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE-AND TWO-CELL LITHIUM-ION AND LITHIUM-POLYMER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 4.2V
Voltage Supply MAX 15V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1154042-BQ2057CTSG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name BQ2057C
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2057CTSG4 CAD Model

Description

The BQ2057CTSG4 from Texas Instruments is a sophisticated, compact integrated circuit designed for advanced battery management and charging control. This high-performance chip is specifically tailored for portable applications, ensuring that rechargeable batteries achieve optimal performance, longevity, and safety.

Key Features

  • Advanced Charging Control: The BQ2057CTSG4 offers precise control over the charging process, featuring automatic pre-charge, fast charge, and top-off charge transitions to ensure batteries are charged efficiently and safely.
  • Compatibility: This versatile IC is compatible with a wide range of rechargeable battery chemistries, including Lithium-Ion, Lithium-Polymer, and Nickel-Metal Hydride, making it suitable for a diverse array of portable devices.
  • Protection Features: It includes multiple safety features such as over-current protection, thermal regulation, and under-voltage lockout to safeguard the battery and the device during charging.
  • Charge Status Indication: The BQ2057CTSG4 provides real-time charge status through its output pins, allowing for easy integration with LED indicators or other user interface elements to display charge progress.

Applications

With its flexible design, the BQ2057CTSG4 is ideal for a variety of portable electronic devices, including:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Portable Power Tools
  • Medical Devices
  • Consumer Electronics

Technical Specifications

The BQ2057CTSG4 operates over a wide voltage range and features a compact package. Here are some of its technical highlights:

  • Supply Voltage Range: 4.1V to 16V
  • Charge Voltage Accuracy: ±1%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-pin SOIC (Small Outline Integrated Circuit)

For developers and engineers looking to integrate battery charging capabilities into their designs, the BQ2057CTSG4 offers a reliable, feature-rich solution backed by Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8266 $53.0926
26+ $3.9603 $102.9678
40+ $3.8366 $153.4640
54+ $3.7128 $200.4912
70+ $3.5891 $251.2370
94+ $3.2178 $302.4732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,082 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess