Product Overview: Texas Instruments BQ24617RGET
The Texas Instruments BQ24617RGET is a highly integrated battery charge controller designed to offer efficient, reliable charging for a wide range of battery chemistries. This advanced solution is well-suited for portable electronics, power tools, and other battery-powered applications where efficient charging is critical.
Key Features
- Advanced Charge Algorithm: The BQ24617RGET supports multiple battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, and is capable of handling up to 10A of charge current with a programmable charge voltage up to 17V.
- High-Efficiency Power Management: Equipped with a high-performance synchronous switching power FET, it ensures efficient power conversion, which translates to faster charging times and reduced heat dissipation.
- Integrated Safety Features: The device includes a suite of safety features such as overcurrent protection, thermal regulation, and input overvoltage protection, safeguarding both the charger and the battery during the charging process.
- Flexible Configuration: With an I2C interface for charge parameter programming and real-time system monitoring, the BQ24617RGET provides a versatile platform that can be tailored to specific application requirements.
Technical Specifications
- Input Voltage Range: 5V to 28V
- Charge Current: Up to 10A
- Battery Voltage Regulation: Up to 17V (programmable)
- Communication Interface: I2C for programming and monitoring
- Package: 24-pin VQFN (RGE)
- Temperature Range: -40°C to 85°C
Applications
The BQ24617RGET is ideal for a variety of applications, including:
- Portable Consumer Electronics
- Power Tools
- Medical Devices
- Uninterruptible Power Supplies (UPS)
- Solar-Powered Systems
With its precision charging control and robust protection features, the BQ24617RGET from Texas Instruments stands out as a superior choice for designers looking to implement a reliable and high-performance battery charging solution in their products.