EN
  • EN
  • DE

RJ2S-C-A120

Part No RJ2S-C-A120
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 8A 120V  /  General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Mounting Type Socketable
Coil Voltage 120VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Nom
Coil Current 7.5 mA
Coil Type Non Latching
Termination Style Plug In
Must Operate Voltage 96 VAC
Must Release Voltage 36 VAC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 6.4 kOhms
Base Product Number RJ2S
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
Other Names 1885-1423
Standard Package 1
Win Source Part Number 1091753-RJ2S-C-A120
Ultra Librarian 3D Model Ultra Librarian RJ2S-C-A120 CAD Model

Description

The RJ series power relay is a high-quality general-purpose relay.

  • Type: General-Purpose Relay
  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 8A
  • Switching Voltage: 250VAC
  • Coil Voltage: 120VAC
  • Coil Resistance: 6.4 kOhms
  • Coil Current: 7.5 mA
  • Operate Time: 15 ms
  • Release Time: 10 ms
  • Mounting: Socketable
  • Temperature Range: -40°C to 70°C
  • Model: RJ2S-C-A120
  • Alternative Parts: RJ2S-CL-A120, MY2 AC110/120 (S), MY2I4AC110120, RQ2V-CN-A115, 8869930000, and 8870220000

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 230V
Need more? Email Us
TE Connectivity
RELAY
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 6A 48V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess