EN
  • EN
  • DE

BQ2005STR

Part No BQ2005STR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL MULTI-CHEM 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant, Pulsed
Programmable Features Timer, Voltage
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number BQ2005
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571303-BQ2005STR
Ultra Librarian 3D Model Ultra Librarian BQ2005STR CAD Model

Description

The BQ2005STR is a sophisticated integrated circuit designed and manufactured by Texas Instruments, specifically engineered for fast-charge management of nickel-cadmium (NiCd) or nickel-metal-hydride (NiMH) batteries. This high-performance chip is ideal for a wide range of applications, from portable consumer electronics to industrial systems that require reliable and efficient battery management solutions.

Key Features

  • Fast Charge Control: The BQ2005STR provides efficient fast charging for NiCd and NiMH batteries, optimizing charging time without compromising battery life or safety.
  • Dual Chemistry Support: This versatile chip supports both NiCd and NiMH chemistries, providing flexibility for various application requirements.
  • Temperature Monitoring: With built-in features for temperature monitoring, the BQ2005STR ensures that batteries are charged within safe temperature ranges, preventing overheating and potential damage.
  • Voltage and Current Regulation: The device regulates both voltage and current during the charging process, maintaining optimal conditions for battery health and longevity.
  • Charge Termination: The chip includes multiple charge termination methods, including negative delta voltage (-ΔV), maximum voltage, maximum temperature, and a safety timer, offering comprehensive protection against overcharging.
  • Status Indication: LED drivers are integrated into the BQ2005STR to provide visual status indication of the charging process, making it user-friendly and easy to monitor.

Applications

The BQ2005STR is suitable for a broad range of applications, including:

  • Portable consumer electronics such as digital cameras, handheld games, and personal audio devices
  • Medical equipment requiring reliable and fast battery charging
  • Industrial tools and devices where efficient power management is critical
  • Emergency and backup power systems that demand quick recharge capabilities

Technical Specifications

For detailed technical specifications, designers and engineers should consult the official datasheet provided by Texas Instruments. The datasheet offers in-depth information on electrical characteristics, pin configurations, and application guidelines to ensure proper implementation and optimal performance of the BQ2005STR in their projects.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3854 $53.8540
23+ $4.4188 $101.6324
36+ $4.2808 $154.1088
49+ $4.1427 $202.9923
63+ $4.0046 $252.2898
84+ $3.5903 $301.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess