EN
  • EN
  • DE

ESD5304D-TP

Part No ESD5304D-TP
Manufacturer Tech Public
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959022-ESD5304D-TP
Categories OEM Parts(C-E)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD5304D-TP CAD Model

Description

The ESD5304D-TP is an electrostatic discharge (ESD) protection diode array manufactured by Tech Public. This device integrates multiple ESD protection diodes into a single package, designed to safeguard sensitive electronic components from damage caused by ESD events on multiple lines simultaneously. Its low clamping voltage and fast response time make it suitable for protecting various I/O interfaces.

Applications

  • USB ports
  • HDMI ports
  • Ethernet ports
  • Mobile phones
  • Tablets
  • Wearable devices
  • Consumer electronics

Features

  • Multi-Channel ESD Protection: Protects multiple lines simultaneously from ESD events.
  • Low Clamping Voltage: Limits the voltage across the protected circuits during an ESD event.
  • Fast Response Time: Reacts quickly to ESD events to minimize damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved System Reliability: Protects sensitive components from ESD damage.
  • Reduced Downtime: Minimizes the risk of system failures due to ESD events.
  • Enhanced Product Lifespan: Extends the life of electronic devices by protecting them from ESD.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Simplified Design: Provides a compact and integrated solution for multi-channel ESD protection.

Additional Details

The ESD5304D-TP contains 4 channels of ESD protection. The specific clamping voltage, capacitance, and ESD withstand voltage are detailed in the datasheet. It is important to consult the datasheet to ensure that the ESD protection diode array is appropriately selected for the intended application and ESD requirements. It offers bidirectional protection.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,415+ $0.0354 $50.0910
3,450+ $0.0290 $100.0500
5,340+ $0.0281 $150.0540
7,355+ $0.0272 $200.0560
9,510+ $0.0263 $250.1130
12,715+ $0.0236 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess