EN
  • EN
  • DE

AT56247IT1T

Part No AT56247IT1T
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1139562-AT56247IT1T
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT56247IT1T CAD Model

Description

The AT56247IT1T is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance product is designed to cater to a wide range of applications, particularly those requiring a blend of power efficiency and processing capability.

Key Features:

  • Advanced RISC Architecture: The AT56247IT1T features a Reduced Instruction Set Computing (RISC) architecture that allows for faster processing and efficient power consumption, making it ideal for battery-powered devices.
  • High Memory Capacity: With ample built-in memory, this MCU is capable of handling complex programs and data-intensive operations without the need for external memory components.
  • Robust I/O Capabilities: A variety of input/output options provide flexibility for interfacing with other components, sensors, and peripherals, allowing for versatile system designs and implementations.
  • Low Power Consumption: Microchip Technology's focus on power efficiency ensures that the AT56247IT1T maintains a low power profile, even when delivering high performance, which is critical for portable and remote applications.
  • Digital Signal Processing: The inclusion of digital signal processing (DSP) capabilities enables the AT56247IT1T to handle complex mathematical functions and algorithms, which is essential for tasks such as audio processing, motor control, and more.

Applications:

The versatility of the AT56247IT1T makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Portable Instrumentation

Microchip Technology's AT56247IT1T is a testament to their commitment to providing advanced solutions that meet the demands of modern electronics. Whether for professional, industrial, or hobbyist applications, the AT56247IT1T offers the reliability and performance expected from a leading MCU manufacturer.

You May Also Be Interested in

Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Panjit
Need more? Email Us
Fuji Electric
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention