EN
  • EN
  • DE

BQ2003S-NTR

Part No BQ2003S-NTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL MULTI-CHEM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant
Programmable Features Timer, Voltage
Voltage - Supply (Max) 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2003
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571292-BQ2003S-NTR
Ultra Librarian 3D Model Ultra Librarian BQ2003S-NTR CAD Model

Description

The BQ2003S-NTR is a high-performance, fast-charge management device designed and manufactured by Texas Instruments. This integrated circuit is specifically tailored for Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) battery packs, providing a reliable and efficient charging solution for portable electronic devices.

Key Features

  • Charge Management: The BQ2003S-NTR offers a sophisticated charge algorithm that ensures batteries are charged quickly and safely, maximizing battery life and performance.
  • Voltage Detection: It includes precise voltage detection features that monitor the battery voltage to terminate charging at the correct time, preventing overcharging and enhancing battery longevity.
  • Temperature Monitoring: With integrated temperature monitoring capabilities, the BQ2003S-NTR prevents overheating during the charging process, ensuring safety and maintaining optimal battery condition.
  • Charge Status Indication: The device provides charge status outputs that can be used to drive LEDs or interface with a host microcontroller to display charging progress.
  • Flexibility: It supports a wide range of battery sizes and configurations, making it a versatile solution for various applications.

Applications

The BQ2003S-NTR is ideal for a multitude of applications where efficient charging of NiCd or NiMH batteries is essential. It is commonly used in:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical equipment
  • Backup power systems

Technical Specifications

Parameter Value
Battery Type Supported NiCd, NiMH
Charge Termination Voltage/temperature-based
Operating Temperature Range -20°C to +70°C
Package/Case 8-SOIC

Note: The BQ2003S-NTR is available in a tape and reel format for automated assembly, denoted by the 'NTR' suffix in the product code.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0187 $50.1870
25+ $4.1180 $102.9500
38+ $3.9893 $151.5934
52+ $3.8606 $200.7512
67+ $3.7319 $250.0373
90+ $3.3458 $301.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess