The AMC3330DWER from Texas Instruments is a state-of-the-art precision reinforced isolated amplifier designed for use in high-voltage applications that require accurate signal conditioning and isolation. This device is particularly ideal for industrial applications, including motor drives, green energy systems, and battery monitoring, where reliable and precise isolation is crucial.
Key Features
- High Accuracy: The AMC3330DWER offers a low offset error and gain error, ensuring high-precision measurements for critical applications.
- Integrated Isolation: With reinforced isolation rated up to 7 kVPEAK, this device provides safety and robustness for working with high-voltage signals.
- Wide Bandwidth: The amplifier features a wide bandwidth of up to 200 kHz, making it suitable for capturing fast transient signals.
- Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it ideal for power-sensitive applications.
- Extended Temperature Range: It can operate over an industrial temperature range, ensuring reliable performance in harsh environments.
Applications
- Motor Control Systems
- Battery Management Systems
- Renewable Energy Inverters
- Power Supply Control
- Industrial Automation
Product Specifications
Parameter
Value
Isolation Voltage
7000 VPEAK
Offset Error
±200 µV (max)
Gain Error
±0.3% (max)
Bandwidth
200 kHz
Operating Temperature
-40°C to +125°C
The AMC3330DWER is available in a compact 16-pin SOIC wide-body package, providing a space-efficient solution without compromising on performance. With its robust design and advanced features, the AMC3330DWER is the perfect choice for engineers seeking a reliable and accurate isolated amplifier for their high-voltage applications.