EN
  • EN
  • DE

AM3894BCYG120

Part No AM3894BCYG120
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.2GHZ 1031FCBGA / ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, HDVPSS
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features -
Mounting Type Surface Mount
Package / Case 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Additional Interfaces I²C, McASP, McBSP, SPI, SD/SDIO, UART
Base Product Number AM3894
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Win Source Part Number 1377796-AM3894BCYG120
Ultra Librarian 3D Model Ultra Librarian AM3894BCYG120 CAD Model

Description

The AM3894BCYG120 is a high-performance, feature-rich digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of modern embedded processing applications. This versatile DSP is part of Texas Instruments' AM38xx series, known for their robust processing capabilities and efficient power management. With its advanced architecture, the AM3894BCYG120 is ideal for applications in multimedia processing, automotive, industrial control, and digital communications.

Key Features:

  • High-Speed Processing: The AM3894BCYG120 boasts a powerful core that operates at a frequency of up to 1.2 GHz, enabling rapid data processing and real-time operation for complex algorithms and applications.
  • Integrated Graphics: It includes an integrated SGX530 3D graphics engine, which provides superior graphics performance for GUIs, gaming, and other graphics-intensive applications.
  • Extensive Memory Support: With support for various memory types, including DDR2 and DDR3, this DSP offers flexibility in system design and ensures ample bandwidth for high-speed data transfer and multitasking.
  • Rich Peripherals: The device comes equipped with a range of peripherals, such as USB 2.0, Gigabit Ethernet, SATA 2.0, and PCI Express interfaces, facilitating connectivity and data exchange with a multitude of external devices and networks.
  • Low Power Consumption: Designed with energy efficiency in mind, the AM3894BCYG120 features power-saving modes that reduce power consumption during idle or low-activity periods, making it suitable for power-sensitive applications.

Applications:

The versatility of the AM3894BCYG120 makes it suitable for a wide array of applications, including:

  • Advanced Digital Media Adapters
  • Interactive Point-of-Service Kiosks
  • High-Definition Video Conferencing Systems
  • Networked Media Servers
  • Industrial Automation Systems

With its combination of high-speed processing, integrated graphics, and comprehensive peripheral support, the AM3894BCYG120 from Texas Instruments is a top choice for designers and engineers looking to develop sophisticated embedded systems with stringent performance and power requirements.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $671.5048 $671.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess