EN
  • EN
  • DE

AM3715CBCD100

Part No AM3715CBCD100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.0GHZ 515FCBGA / MPU AM37x RISC 32bit 45nm 1GHz 515-Pin POP-FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 768457-AM3715CBCD100
Popularity Medium
Supply and Demand Status Limited
Family Name AM3715
Introduction Date June 01, 2010
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM3715CBCD100 CAD Model

Description

Introducing the Texas Instruments AM3715CBCD100

The Texas Instruments AM3715CBCD100 is a high-performance, power-efficient system on a chip (SoC) that is part of the Sitara™ family, designed to meet the demanding needs of modern embedded applications. This versatile SoC integrates an ARM Cortex-A8 core running at a speed of 1GHz, offering a balanced combination of computing power and energy efficiency, making it an ideal solution for industrial, consumer, and automotive applications.

Key Features and Benefits

  • High-Performance ARM Core: At the heart of the AM3715CBCD100 is an ARM Cortex-A8 processor, which delivers exceptional processing capabilities with a NEON SIMD coprocessor and a powerful graphics acceleration unit. This ensures smooth and efficient handling of complex tasks and multimedia processing.
  • Advanced Graphics Processing: The integrated POWERVR™ SGX Graphics Accelerator supports OpenGL ES 2.0, providing rich 2D/3D graphics for a visually immersive user experience. This makes the SoC suitable for applications requiring advanced user interfaces and high-quality graphics.
  • Rich Peripherals Integration: This SoC boasts a wide array of peripherals, including multiple UARTs, I2C, SPI, and USB connectivity options. It also features a high-speed MMC/SD card interface, enabling easy expansion and data storage.
  • Low Power Consumption: Designed with power efficiency in mind, the AM3715CBCD100 is optimized for battery-powered devices, ensuring longer operation times and reduced energy costs.
  • Industrial Temperature Range: The device is built to operate reliably in a wide temperature range, making it suitable for industrial environments where extreme conditions are common.

Applications

The versatility of the AM3715CBCD100 makes it an excellent choice for a variety of applications, including:

  • Portable Data Terminals
  • Medical Devices
  • Navigation Systems
  • Industrial Control Panels
  • Interactive Point-of-Service Kiosks

With its robust feature set, the Texas Instruments AM3715CBCD100 provides developers with a flexible and powerful platform to create sophisticated and efficient devices that meet the evolving demands of the technology landscape.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7420 $74.7420
2+ $61.3268 $122.6536
3+ $59.4104 $178.2312
4+ $57.4939 $229.9756
5+ $55.5774 $277.8870
7+ $49.8280 $348.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess