Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Taps/Steps 1024
Purpose Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10ps
Available Total Delays 3.2ns to 14.8ns
Number of Independent Delays 1
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 031662-SY89295UMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89295UMG CAD Model

Description

Product Overview: SY89295UMG from Microchip Technology

The SY89295UMG is a state-of-the-art precision delay line from Microchip Technology, designed to meet the rigorous demands of high-speed signal processing. This device is part of Microchip's high-performance, precision timing product line that offers a flexible solution for managing timing delays in critical data paths and clock distribution networks.

The SY89295UMG features a 3.3V, 5GHz Ultra Precision Delay Line, which provides users with the ability to precisely control the timing of their electronic signals. This is particularly useful in applications such as high-speed communication systems, digital logic circuits, and automated test equipment where timing accuracy and signal integrity are paramount.

This product comes in a compact 16-pin QFN package, making it suitable for space-constrained applications. Its low-jitter performance ensures minimal signal distortion, which is crucial for maintaining the integrity of high-speed data transfers. The SY89295UMG is capable of delivering fine-grained delay adjustments, which can be programmed via a serial interface, allowing for easy integration into a variety of system architectures.

Key features of the SY89295UMG include:

  • Wide frequency range: Operates at frequencies up to 5GHz, making it suitable for high-speed applications.
  • Precision delay adjustment: Offers a fine delay adjustment step size, enabling precise timing control.
  • Low jitter performance: Ensures high signal integrity, which is critical in high-speed data and clock paths.
  • Programmable via a serial interface: Provides flexibility and ease of use for system designers.
  • Compact package: The QFN packaging allows for efficient use of board space.

The SY89295UMG is designed for applications that require exact timing adjustments, such as adjusting data arrival times for optimal sampling or synchronizing clocks in a multi-clock domain system. With its advanced features and reliable performance, the SY89295UMG from Microchip Technology is an essential component for engineers looking to optimize the timing characteristics of their high-speed digital systems.

You May Also Be Interested in

Maxim Integrated
IC DEL LN 256TAP 137.5NS 16SOIC / Active Programmable Delay Line 1-IN 0.5ns ABS 137.5ns MAX 16-Pin SOIC W
Need more? Email Us
ECAD model for DS1020S-50+
Maxim Integrated
IC DEL LN 256TAP 73.75NS 16SOIC / Active Programmable Delay Line 1-IN 0.25ns ABS 73.75ns MAX 16-Pin SOIC W
Lowest to $44.6861
ECAD model for DS1020S-25+
Maxim Integrated
IC DELAY LINE 10TAP 400NS 16SOIC
Need more? Email Us
ECAD model for DS1010S-400
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8DIP / Active Tapped Delay Line 5 TAP 1-IN 30ns ABS 150ns MAX 8-Pin PDIP N
Need more? Email Us
ECAD model for DS1005M-150
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 6ns ABS 30ns MAX 8-Pin SOIC N Tube
Lowest to $7.0734
ECAD model for DS1100Z-30+
Maxim Integrated
IC DELAY LINE 8NS 8SOIC / Active Multiple Delay Line 3-IN 8ns MAX 8-Pin SOIC N
Need more? Email Us
ECAD model for DS1033Z-8+
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 100ns ABS 500ns MAX 8-Pin SOIC N
Lowest to $20.0076
ECAD model for DS1100Z-500+
Maxim Integrated
IC DELAY LINE 10NS 16SOIC / Active Multiple Delay Line 3-IN 10ns MAX 16-Pin SOIC W
Need more? Email Us
ECAD model for DS1013S-10
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 30ns ABS 150ns MAX 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS1100Z-150+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3790 $61.1370
6+ $16.7212 $100.3272
10+ $16.1987 $161.9870
13+ $15.6761 $203.7893
17+ $15.1536 $257.6112
23+ $13.5860 $312.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention