Products specifications Report Issue?

Reference Date Code 11+
Manufacturer Delta Electronics
Manufacturer Homepage www.deltaww.com
Win Source Part Number 716394-SS24-SMB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS24-SMB CAD Model

Description

The SS24-SMB is a surface-mount Schottky Barrier Rectifier from Delta Electronics. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. It is commonly used in low-voltage, high-frequency inverters, freewheeling, DC-DC converters, and polarity protection applications.

Applications:

  • DC-DC Converters: Improves efficiency and reduces power loss in DC-DC conversion circuits.
  • Freewheeling Diode: Protects inductive loads and switching transistors from voltage spikes.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • Switching Power Supplies: Enhances performance in high-frequency switching power supplies.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation, increasing overall circuit efficiency.
  • High Surge Current Capability: Capable of handling high current surges, improving reliability.
  • Fast Switching Speed: Provides quick recovery time, suitable for high-frequency applications.
  • Surface Mount Package (SMB): Facilitates automated assembly and reduces PCB space.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.

Benefits:

  • Increased Efficiency: Minimizes power loss, leading to cooler operation and longer component life.
  • Enhanced Reliability: Withstands transient voltages and surges, ensuring robust performance.
  • Compact Design: SMB package allows for smaller, more efficient board layouts.
  • Simplified Manufacturing: Surface mount design is compatible with automated assembly processes.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The SS24-SMB has a forward voltage drop (Vf) that is minimized to reduce power loss and improve efficiency. Its fast switching speed and low reverse recovery time make it ideal for high-frequency applications. The SMB package allows for efficient heat dissipation, enhancing the diode's performance and longevity. It’s designed to meet stringent quality standards and is commonly used in various industrial and consumer electronic applications.

You May Also Be Interested in

Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1,105+ $0.0453 $50.0565
2,690+ $0.0372 $100.0680
4,170+ $0.0360 $150.1200
5,735+ $0.0349 $200.1515
7,420+ $0.0337 $250.0540
9,935+ $0.0302 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 89,290 pieces
MOQ: 1105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention