EN
  • EN
  • DE

5205980-4

Part No 5205980-4
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description CONN D-SUB SCREW RETAINER KIT / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE
Package Bulk
Product Status Active
Accessory Type Jackscrew, Slotted
For Use With/Related Products AMPLIMITE Series HDE, HDP
Features Clip
Length - Threaded Portion Below Head -
Length - Below Head 0.220" (5.59mm)
Thread Size 4-40
Base Product Number 5205980
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 7318.15.6080
Win Source Part Number 1364251-5205980-4
Ultra Librarian 3D Model Ultra Librarian 5205980-4 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE D-Sub, D-Shaped Connector Jackscrews are designed for use with AMPLIMITE Series HDE and HDP connectors.

  • Series: AMPLIMITE Series HDE and HDP
  • Thread Size: 4-40
  • Length Below Head: 0.220 inches (5.59mm)
  • Feature: Clip

You May Also Be Interested in

C&K Components
D115420-0088-FR022
Need more? Email Us
Omnetics
Need more? Email Us
Hirose Electric Co Ltd
LOCKING DEVICE FOR D-SUB / For
Need more? Email Us
Keystone Electronics
JACK SCREW HEX 4-40
Lowest to $0.6054
ITT Cannon, LLC
CONN JACKPOST 12MM 2-56
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
Lowest to $26.1554
Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us
TE Connectivity
CONN JACKSCREW ZINC 4-40
Lowest to $3.3051

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess