EN
  • EN
  • DE

AM3351BZCEA30

Part No AM3351BZCEA30
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 300MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 298-LFBGA
Case / Package 298-NFBGA (13x13)
Family Name AM3351
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911355-AM3351BZCEA30
Ultra Librarian 3D Model Ultra Librarian AM3351BZCEA30 CAD Model

Description

Product Overview: AM3351BZCEA30

The AM3351BZCEA30 is a high-performance microprocessor from Texas Instruments (TI), designed to cater to a wide range of industrial, consumer, and automotive applications. This microprocessor is part of the Sitara™ family, which is known for its robust architecture, rich set of peripherals, and advanced connectivity features.

Key Features:

  • Core: The AM3351BZCEA30 is built around the ARM® Cortex®-A8 processor, which operates at a frequency of up to 1 GHz. This core provides the computational power necessary for intensive processing tasks and is suitable for running high-level operating systems.
  • Memory: It supports various external memory interfaces, including DDR2/DDR3, which allows for flexible and scalable memory solutions to match the specific requirements of different applications.
  • Graphics: The device includes a SGX530 3D graphics engine, enabling sophisticated graphics and user interfaces, which is essential for modern embedded systems.
  • Communication: A comprehensive set of communication peripherals is available, such as multiple UARTs, I2C, SPI, and CAN, facilitating easy integration with a variety of external devices and systems.
  • Industrial Interface: The processor comes with an Ethernet MAC (Media Access Control) that supports industrial protocols, making it ideal for networked industrial systems.
  • Power Efficiency: Designed with power efficiency in mind, the AM3351BZCEA30 is suitable for applications where power consumption is a critical factor.

Applications:

The versatility of the AM3351BZCEA30 makes it an excellent choice for a broad spectrum of applications, including:

  • Industrial automation and control systems
  • Human-Machine Interface (HMI)
  • Networking equipment such as routers and switches
  • Automotive infotainment and telematics
  • Portable data terminals

Support and Resources:

TI provides extensive support for the AM3351BZCEA30 through its online resources, including technical documentation, software development tools, and active community forums. Designers and engineers can access these resources to accelerate the development process and bring their products to market efficiently.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4274 $64.2822
6+ $17.5815 $105.4890
9+ $17.0321 $153.2889
13+ $16.4827 $214.2751
16+ $15.9332 $254.9312
22+ $14.2850 $314.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,634 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess