EN
  • EN
  • DE
  • IT

AFE4404YZPR

Part No AFE4404YZPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Ultra-Small, Integrated AFE | IC AFE 1 CHAN 24BIT 15DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Supply Voltage , Analog 2V ~ 3.6V
Supply Voltage , Digital 2V ~ 3.6V
Manufacturer Package 15-XFBGA, DSBGA
Supplier Device Package 15-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142895-AFE4404YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE4404YZPR CAD Model

Description

The AFE4404YZPR is a highly integrated, analog front-end (AFE) solution specifically designed for optical heart-rate monitoring and biosensing in wearable devices. Manufactured by Texas Instruments, this AFE is part of their extensive portfolio of precision electronics components that cater to a wide range of applications in the medical, fitness, and personal health monitoring industries.

Key Features

  • Integrated LED Driver and Receiver: The AFE4404YZPR comes with a built-in LED driver capable of controlling up to three LEDs, making it ideal for multi-wavelength measurements. It also includes a high-sensitivity photodiode receiver that offers excellent signal quality for accurate biometric readings.
  • Low Power Consumption: Designed with power efficiency in mind, the AFE4404YZPR is suitable for battery-powered devices, ensuring longer operation times between charges, which is critical for wearable technology.
  • High Performance: With its high dynamic range and programmable sample rate, it delivers reliable performance even under challenging conditions, such as motion artifacts commonly encountered in wearable applications.
  • Flexible and Programmable: The device offers a high level of programmability, enabling customization for a variety of use cases and patient demographics. This flexibility allows designers to fine-tune the performance of their applications.
  • Compact Form Factor: The AFE4404YZPR comes in a small footprint, making it an excellent choice for space-constrained designs without compromising on functionality.

Applications

The AFE4404YZPR is suitable for a wide array of applications within the health and wellness sector, including:

  • Smartwatches and fitness bands
  • Portable medical devices
  • Sleep monitors
  • Continuous heart-rate monitoring devices

Technical Specifications

Some of the technical specifications that stand out for the AFE4404YZPR include:

  • Supply voltage range: 1.8 V to 3.6 V
  • Integrated ambient light cancellation
  • Programmable LED current up to 100 mA
  • 14-bit ADC resolution
  • Support for synchronous and asynchronous measurement modes

Overall, the AFE4404YZPR from Texas Instruments is a versatile and powerful component that enables designers to create advanced, reliable, and user-friendly wearable health monitoring devices.

You May Also Be Interested in

Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5898 $50.2572
34+ $2.9455 $100.1470
53+ $2.8534 $151.2302
73+ $2.7614 $201.5822
94+ $2.6693 $250.9142
126+ $2.3932 $301.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,965 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess