EN
  • EN
  • DE

ADAS1000-1BCPZ-RL

Part No ADAS1000-1BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AFE 5 CHAN 19BIT 56LFCSP / 5 Channel AFE 19 Bit 56-LFCSP-VQ (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 19
Number of Channels 5
Voltage - Supply, Analog 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (9x9)
Base Product Number ADAS1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAS1000-1BCPZ-RLDKR,ADAS1000-1BCPZ-RLTR,ADAS1000-1BCPZ-RLCT,ADAS1000-1BCPZ-RL-ND
Standard Package 2,500
Win Source Part Number 988522-ADAS1000-1BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAS1000-1BCPZ-RL CAD Model

Description

Product Overview: ADAS1000-1BCPZ-RL

The ADAS1000-1BCPZ-RL is a state-of-the-art electrocardiogram (ECG) AFE (Analog Front End) integrated circuit brought to you by Analog Devices Inc., a leader in high-performance analog technology. This innovative product is specifically designed to meet the rigorous demands of advanced cardiac monitoring applications, such as portable and stationary ECG systems, telemetry devices, and patient monitoring systems.

Key Features

  • Integrated Solution: The ADAS1000-1BCPZ-RL incorporates multiple features into a single chip, including ECG signal acquisition, pace detection, and right leg drive (RLD) capabilities, simplifying design and reducing system complexity.
  • High Precision: With its high-resolution ADCs and low noise performance, it ensures accurate capture and analysis of cardiac signals, which is critical for reliable patient diagnosis and monitoring.
  • Flexibility: The device offers a flexible data rate and various power modes, making it suitable for both high-performance and power-sensitive applications.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADAS1000-1BCPZ-RL is designed for space-constrained applications, allowing for smaller and more discreet medical devices.

Applications

The ADAS1000-1BCPZ-RL is an ideal choice for a wide range of ECG-related applications. Its precision and integration make it suitable for:

  • High-end and portable ECG equipment
  • Ambulatory and home patient monitoring systems
  • Cardiac event and loop recorders
  • Defibrillators with integrated ECG functionality
  • Multi-parameter monitors requiring ECG input

Technical Specifications

The device features a 24-bit ADC, a lead-on/off detection, and operates within a temperature range of -40°C to +85°C. It supports a SPI interface for communication with microcontrollers and DSPs, ensuring easy integration into your system architecture. The ADAS1000-1BCPZ-RL operates on a single 3.3V supply, which contributes to its power efficiency.

In summary, the ADAS1000-1BCPZ-RL from Analog Devices Inc. represents a robust and comprehensive solution for ECG and cardiac monitoring applications, combining accuracy, integration, and versatility in a compact package.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8854 $71.7708
4+ $29.4445 $117.7780
6+ $28.5243 $171.1458
8+ $27.6042 $220.8336
10+ $26.6841 $266.8410
13+ $23.9236 $311.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess