EN
  • EN
  • DE

AFE1230E

Part No AFE1230E
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description G.SHDSL ANALOG FRONT-END | IC AFE 1 CHAN 16BIT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 16
Power (W) 750mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 3.15V ~ 5.25V
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number AFE1230
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1142893-AFE1230E
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE1230E CAD Model

Description

The AFE1230E from Texas Instruments is a highly integrated, state-of-the-art analog front-end device designed for a variety of applications that require high-precision signal acquisition and processing. This advanced component is particularly well-suited for medical imaging, industrial non-destructive testing (NDT), and scientific instrumentation where accurate and reliable data acquisition is crucial.

Key Features

  • High Precision: The AFE1230E boasts an exceptional level of precision, thanks to its low-noise design and high-resolution ADCs (Analog-to-Digital Converters), ensuring that signals are captured with the utmost accuracy.
  • Integrated Design: With multiple functions integrated into a single chip, this analog front-end simplifies design complexity, reduces board space, and can lead to a lower overall system cost.
  • Flexibility: The device offers a flexible configuration that can be tailored to meet the specific needs of various applications, making it a versatile choice for designers.
  • Low Power Consumption: Designed with power efficiency in mind, the AFE1230E is ideal for battery-operated devices or any application where power conservation is important.

Applications

The AFE1230E's robust feature set makes it suitable for a wide array of applications, including:

  • Medical Imaging Systems
  • Ultrasound Equipment
  • Industrial NDT Equipment
  • Scientific Measurement Instruments

Technical Specifications

Some of the key technical specifications of the AFE1230E include:

  • Multiple High-Speed ADC Channels
  • Programmable Gain Amplifiers (PGAs)
  • Integrated Voltage References
  • Flexible Digital Interface Options

With its robust integration, precision, and flexibility, the AFE1230E from Texas Instruments represents a premier choice for developers looking to create sophisticated and reliable systems in demanding fields. This analog front-end not only streamlines the design process but also enhances the overall performance and efficiency of the end product.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess