EN
  • EN
  • DE

AFE7681IABJ

Part No AFE7681IABJ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description ANALOG FRONT END / 4 Channel AFE 14 Bit 400-FCBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Number of Channels 4
Mounting SMD (SMT)
Package / Case 400-BFBGA, FCBGA
Supplier Device Package 400-FCBGA (17x17)
Base Product Number AFE7681
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 296-AFE7681IABJ
Standard Package 90
Win Source Part Number 999726-AFE7681IABJ
Ultra Librarian 3D Model Ultra Librarian AFE7681IABJ CAD Model

Description

The AFE7681IABJ is a highly integrated, multi-channel Analog Front-End (AFE) designed by Texas Instruments, tailored for applications that require high-performance data acquisition and signal conditioning. This state-of-the-art AFE is an ideal solution for advanced communication systems, medical imaging, test and measurement equipment, and a variety of other demanding applications.

Key Features

  • Multiple ADC Channels: The AFE7681IABJ boasts four high-speed, 16-bit Analog-to-Digital Converters (ADCs) that provide exceptional data acquisition capabilities, ensuring accurate and rapid conversion of analog signals to digital data.
  • DAC Integration: Alongside the ADCs, it includes two 14-bit Digital-to-Analog Converters (DACs), enabling high-fidelity signal generation for a variety of uses.
  • High-Speed Interface: With a JESD204B interface, the AFE7681IABJ facilitates high-speed data transfer, ensuring seamless communication with digital processors and reducing system complexity.
  • Flexible Clocking Options: It supports a wide range of clocking configurations, including an internal Phase-Locked Loop (PLL), which is critical for synchronizing the sampling across multiple channels.

Performance and Integration

Texas Instruments' AFE7681IABJ is designed for performance. The integration of multiple ADCs and DACs on a single chip reduces the footprint and complexity of the system design, while also improving reliability and reducing power consumption. The device operates over a wide temperature range, making it suitable for industrial environments.

Applications

With its robust feature set, the AFE7681IABJ is versatile enough to fit into a wide array of applications. It is particularly well-suited for:

  • Wireless communication infrastructure
  • Medical imaging systems such as MRI and ultrasound
  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems

Conclusion

The AFE7681IABJ from Texas Instruments represents a leap forward in AFE technology, offering an unparalleled combination of performance, integration, and reliability. Its advanced features and capabilities make it an excellent choice for engineers looking to enhance the performance and efficiency of their high-speed data acquisition and signal processing systems.

You May Also Be Interested in

National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,079.2031 $1,079.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess