EN
  • EN
  • DE

AD5941BCPZ-RL7

Part No AD5941BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BIO-IMPEDANCE & ELECTROCHEMICAL / 1 Channel AFE 16 Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of Channels 1
Voltage - Supply, Analog 2.8V ~ 3.6V
Voltage - Supply, Digital 2.8V ~ 3.6V
Base Product Number AD5941
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD5941BCPZ-RL7TR,-2735-AD5941BCPZ-RL7DKR,-2735-AD5941BCPZ-RL7TR,505-AD5941BCPZ-RL7CT,505-AD5941BCPZ-RL7DKR,-2735-AD5941BCPZ-RL7CT,-2735-AD5941BCPZ-RL7TR-ND
Standard Package 750
Win Source Part Number 987892-AD5941BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5941BCPZ-RL7 CAD Model

Description

AD5941BCPZ-RL7 - High Precision, Low Power Impedance & Electrochemical Sensor

The AD5941BCPZ-RL7 by Analog Devices Inc. is a versatile and high-performance sensor interface designed for precision impedance and electrochemical measurements. This cutting-edge component is particularly suited for applications that require accurate sensor data acquisition in portable or battery-powered devices due to its low power consumption and efficient power management features.

At the heart of the AD5941BCPZ-RL7 is a high precision 16-bit analog-to-digital converter (ADC) that ensures accurate data capture, making it an ideal choice for critical applications such as body impedance analysis, material analysis, electrochemical sensing, and more. The device is also equipped with a flexible and programmable frequency generator, which allows for a wide range of frequencies to be used in impedance measurements, catering to various sensor types and frequencies.

One of the standout features of the AD5941BCPZ-RL7 is its ability to operate in a variety of modes, such as potentiostat and galvanostat modes, providing a high level of adaptability for different electrochemical applications. This flexibility is further enhanced by its integrated high-performance TIA (Transimpedance Amplifier), which supports a wide range of sensor types and applications.

The component is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications, ensuring that it can be easily integrated into a variety of designs without sacrificing performance. Additionally, the AD5941BCPZ-RL7 supports a wide supply voltage range, which is critical for compatibility with different system architectures.

For developers and engineers looking to streamline their design process, Analog Devices Inc. offers comprehensive support for the AD5941BCPZ-RL7, including detailed datasheets, application notes, and reference designs. This support helps to reduce development time and ensures that the full potential of this advanced sensor interface can be harnessed in a wide range of applications.

In summary, the AD5941BCPZ-RL7 from Analog Devices Inc. is a highly integrated, low-power solution designed to meet the stringent requirements of modern sensor-based systems, offering precision, flexibility, and ease of use for developers across various industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5955 $58.3820
9+ $11.9758 $107.7822
13+ $11.6016 $150.8208
18+ $11.2273 $202.0914
24+ $10.8531 $260.4744
31+ $9.7304 $301.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,681 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess