EN
  • EN
  • DE

AFE030AIRGZR

Part No AFE030AIRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Powerline Communications Analog Front-End | IC AFE 1 CHAN 10BIT 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 10
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Family Part Number AFE030
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142890-AFE030AIRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE030AIRGZR CAD Model

Description

The AFE030AIRGZR from Texas Instruments is a highly integrated, power-efficient analog front-end (AFE) device that is designed to meet the rigorous demands of modern power line communication (PLC) systems. This sophisticated component is part of TI's extensive AFE product line, which is renowned for its precision, reliability, and performance in industrial communication applications.

Key Features

  • High Integration: The AFE030AIRGZR integrates a power amplifier (PA), a dual low-noise amplifier (LNA), and a dual-phase analog-to-digital converter (ADC), which simplifies the design and reduces the external component count, making it an ideal solution for compact PLC systems.
  • Power Efficiency: Designed with power efficiency in mind, this AFE device operates with a low quiescent current, minimizing power consumption and heat dissipation, which is crucial for long-term reliability and operation in industrial environments.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various PLC protocols and applications, ensuring versatility and adaptability in a fast-evolving communication landscape.
  • Robust Thermal Management: The AFE030AIRGZR is housed in a thermally enhanced package that ensures efficient heat dissipation, contributing to stable performance even under high-temperature conditions.

Applications

This AFE is particularly well-suited for a range of industrial communication systems, including:

  • Smart Grid Infrastructure
  • Automated Meter Reading (AMR)
  • Home and Industrial Automation
  • Renewable Energy Systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The AFE030AIRGZR is built to meet stringent industry standards, ensuring reliability and performance. TI provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the AFE into your product designs.

With its advanced features and reliable performance, the AFE030AIRGZR by Texas Instruments stands as a top choice for developers and engineers seeking to enhance the capabilities of their PLC systems.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1586 $50.5376
39+ $2.5917 $101.0763
60+ $2.5107 $150.6420
83+ $2.4297 $201.6651
107+ $2.3487 $251.3109
143+ $2.1058 $301.1294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess