EN
  • EN
  • DE
  • IT

AD73360LAR

Part No AD73360LAR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 6CH 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Number of Channels 6
Power (Watts) 80 mW
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AD73360L
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 554419-AD73360LAR
Ultra Librarian 3D Model Ultra Librarian AD73360LAR CAD Model

Description

Analog Devices Inc. AD73360LAR: A Versatile 6-Channel ADC

The AD73360LAR from Analog Devices Inc. is a high-performance, 6-channel analog-to-digital converter (ADC) that is designed to provide a versatile solution for multi-channel audio and industrial applications. This powerful component is well-suited for applications requiring multiple analog input channels, such as multi-channel audio systems, telecommunication systems, and industrial process controls.

Key Features of AD73360LAR

  • Multi-Channel Flexibility: The AD73360LAR features six analog input channels, each with its own programmable gain amplifier. This makes it ideal for handling a variety of input signals simultaneously.
  • High-Resolution Conversion: With a 16-bit resolution, the AD73360LAR ensures high-precision digital representation of the analog inputs, providing detailed and accurate signal processing.
  • Programmable Sample Rates: The device supports various sample rates, allowing users to optimize performance for specific applications and to manage power consumption effectively.
  • Low Power Consumption: Designed with power efficiency in mind, the AD73360LAR operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Serial Interface: The ADC includes a serial interface for communication with microprocessors or DSPs, ensuring easy integration into digital systems.

Applications

The versatility of the AD73360LAR extends to a wide range of applications, including:

  • Multi-channel audio processing systems
  • Telecommunication infrastructure
  • Industrial control and monitoring systems
  • Data acquisition systems
  • Medical instrumentation

Technical Specifications

The AD73360LAR operates over a wide supply voltage range and features a robust industrial temperature range, making it suitable for demanding environments. With its small footprint, the device is available in a surface-mount LQFP package, which is ideal for compact designs requiring multiple ADCs.

In conclusion, the AD73360LAR from Analog Devices Inc. is a powerful and flexible solution for designers looking to incorporate multiple high-quality ADCs into their systems. Its combination of performance, efficiency, and multi-channel capability makes it an excellent choice for a broad array of applications.

You May Also Be Interested in

Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
Lowest to $5.2618

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
24+ $8.3334 $200.0016
32+ $8.0556 $257.7792
42+ $7.2222 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess