EN
  • EN
  • DE

AFE7225IRGCR

Part No AFE7225IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 12BIT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 12
Number of Channels 4
Power (Watts) 650 mW
Voltage - Supply, Analog 2.85V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 1.9V
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number AFE7225
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860694-AFE7225IRGCR
Ultra Librarian 3D Model Ultra Librarian AFE7225IRGCR CAD Model

Description

The AFE7225IRGCR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is a part of TI's extensive range of Analog Front End (AFE) chips, tailored to meet the rigorous demands of advanced communication systems.

Key Features

  • Dual-Channel Architecture: The AFE7225IRGCR features a dual-channel configuration that supports complex signal processing tasks, making it ideal for multi-antenna communication systems.
  • High-Speed Data Converters: Incorporated within the AFE are high-performance Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs), ensuring precise signal conversion with minimal data loss.
  • Programmable Digital Filters: To enhance signal quality and reduce system noise, the device includes programmable digital filters, allowing for flexible signal conditioning tailored to specific application needs.
  • Integrated Phase-Locked Loop (PLL): The on-chip PLL simplifies system design by providing a stable clock source for timing-critical applications.
  • Wide Frequency Range: The AFE7225IRGCR operates over a broad frequency spectrum, accommodating a variety of communication standards and protocols.

Applications

Designed for versatility, the AFE7225IRGCR is suitable for a wide array of applications, including but not limited to:

  • Wireless communication infrastructure
  • Software-defined radios
  • Medical imaging systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The AFE7225IRGCR is built to meet stringent industry standards, ensuring performance and durability in the most demanding conditions. With TI's advanced manufacturing processes and thorough testing protocols, customers can confidently integrate this AFE into their designs.

Technical Support and Resources

TI provides comprehensive technical support for the AFE7225IRGCR, including detailed datasheets, application notes, and design resources. Engineers can access a wealth of information to facilitate the integration process and optimize the AFE's performance in their specific applications.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8515 $81.8515
2+ $79.2936 $158.5872
3+ $76.7357 $230.2071
4+ $74.1779 $296.7116
5+ $66.5043 $332.5215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess