Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 16
Number of Channels 1
Power (Watts) 30 mW
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number STLC75
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1265289-STLC7550TQF7TR
Ultra Librarian 3D Model Ultra Librarian STLC7550TQF7TR CAD Model

Description

STLC7550TQF7TR - STMicroelectronics

The STLC7550TQF7TR is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular product is a testament to the company's commitment to providing advanced solutions for the electronics industry.

Designed to cater to a wide array of applications, the STLC7550TQF7TR is a versatile chip that offers high performance and efficiency. It is commonly used in telecommunications, automotive systems, advanced computing, consumer electronics, and various industrial applications. Its robust design ensures reliable operation even in the most demanding conditions.

Key Features:

  • High Integration: This component integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required in a circuit design.
  • Low Power Consumption: The STLC7550TQF7TR is engineered to operate with minimal power, making it ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Durability: Manufactured with high-quality materials and built to withstand harsh environments, this product promises long-term durability and stable performance over its lifespan.
  • Advanced Technology: Utilizing the latest semiconductor technologies, STMicroelectronics ensures that this product meets the current industry standards for speed, accuracy, and performance.

Product Specifications:

  • Manufacturer: STMicroelectronics
  • Part Number: STLC7550TQF7TR
  • Package / Case: TQFP (Thin Quad Flat Pack)
  • RoHS: Compliant
  • Mounting Type: Surface Mount

The STLC7550TQF7TR is available in a tape and reel packaging, denoted by the 'TR' at the end of the part number, which facilitates automated assembly processes, making it a convenient choice for mass production. With its advanced features and reliable performance, the STLC7550TQF7TR from STMicroelectronics is a superior choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 1 CHAN 12BIT 105CSPBGA / 12-Bit CCD Signal Processor with V-Driver and Precision Timing Generator
Need more? Email Us
ECAD model for AD9920ABBCZRL
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Lowest to $17.2446
ECAD model for LM98513CCMTX
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
ECAD model for LM98714BCMT/NOPB
Texas Instruments
IC AFE 32 CHAN 12BIT 289NFBGA / 32-Channel Ultrasound AFE With 42-mW/Channel Power, 12-Bit, 40-MSPS or 10-Bit, 50-MSPS Output, Passive CW Mixer and LVDS Interface
Lowest to $282.8995
ECAD model for AFE5832ZBV
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 28SSOP
Lowest to $3.9013
ECAD model for WM8214SCDS/RV
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
ECAD model for ADAS1000-4BSTZ-RL
Texas Instruments
IC AFE 8 CHAN 64VQFN / 8-Channel, High-Bandwidth, Analog Front-End
Lowest to $50.3643
ECAD model for PGA5807ARGCR
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $20.9766
ECAD model for WM8231GEFL/RV
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $9.7792
ECAD model for AS7056-BWLM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention