EN
  • EN
  • DE

ADAS1000-3BCPZ

Part No ADAS1000-3BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 19BIT 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 19
Number of Channels 3
Voltage - Supply, Analog 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (9x9)
Base Product Number ADAS1000
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910164-ADAS1000-3BCPZ
Ultra Librarian 3D Model Ultra Librarian ADAS1000-3BCPZ CAD Model

Description

ADAS1000-3BCPZ: A High-Performance ECG AFE by Analog Devices Inc.

The ADAS1000-3BCPZ is a state-of-the-art electrocardiogram (ECG) Analog Front End (AFE) designed and manufactured by Analog Devices Inc. This integrated circuit is specifically tailored for advanced ECG applications, offering exceptional performance in capturing cardiac electrical activity with high precision and accuracy.

At the heart of this AFE is a high-resolution, low-noise data acquisition system that includes amplifiers, filters, and analog-to-digital converters designed to process the minute electrical signals generated by the heart. The ADAS1000-3BCPZ is capable of simultaneously acquiring up to three ECG leads, making it an ideal choice for both portable and stationary medical devices where space and power are at a premium.

Key Features:

  • Multi-lead Acquisition: Simultaneous sampling of up to three ECG leads, providing comprehensive cardiac monitoring capabilities.
  • High Resolution: 24-bit data converters ensure detailed and accurate ECG signal representation, crucial for reliable diagnosis and monitoring.
  • Integrated Pace Detection: Comes with an advanced pace detection algorithm, which is essential for patients with implanted pacemakers.
  • Low Power Consumption: Optimized for battery-operated devices, the ADAS1000-3BCPZ ensures extended device operation, an essential feature for wearable health monitors.
  • Lead-off Detection: The device includes a lead-off detection mechanism that alerts the system when an electrode has become disconnected, enhancing patient safety and data integrity.
  • Configurable Data Rates: Offers a range of data rates to suit various application needs, from high-resolution diagnostics to long-term monitoring.

The ADAS1000-3BCPZ is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and compatible with modern PCB (Printed Circuit Board) manufacturing processes. Its robust design ensures reliable operation in the demanding environments typical of medical settings.

With its comprehensive feature set, the ADAS1000-3BCPZ from Analog Devices Inc. is an excellent choice for developers and manufacturers of advanced ECG systems looking for a high-quality, integrated solution that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Texas Instruments
Lowest to $5.2618
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9279 $80.7837
6+ $22.0947 $132.5682
9+ $21.4042 $192.6378
12+ $20.7138 $248.5656
15+ $20.0233 $300.3495
20+ $17.9519 $359.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess