EN
  • EN
  • DE

EMB1432QSQE/NOPB

Part No EMB1432QSQE/NOPB
Manufacturer National Semiconductor (TI)
Catalog Data Acquisition - Analog Front End (AFE)
Description IC SUPERVISOR PWR SUP SUPPORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr National Semiconductor (TI)
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Number of Channels 14
Voltage - Supply, Analog 4.75V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number EMB1432
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 589198-EMB1432QSQE/NOPB
Ultra Librarian 3D Model Ultra Librarian EMB1432QSQE/NOPB CAD Model

Description

The EMB1432QSQE/NOPB is an analog front end (AFE) integrated circuit (IC) designed for data acquisition applications.

  • Description: part of the automotive series and is AEC-Q100 qualified
  • Analog voltage supply: 4.75V to 5.5V
  • Digital voltage supply: 2.7V to 5.5V
  • Channels: 14
  • Package: 48-WFQFN exposed pad package
  • Applications: surface mount applications
  • Description: high number of channels and wide voltage supply range, the EMB1432QSQE/NOPB provides versatile and reliable analog front-end functionality
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)
  • Manufacturer: National Semiconductor (TI)
  • Status: active product in the integrated circuits category

You May Also Be Interested in

Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3754 $65.6278
16+ $7.6927 $123.0832
24+ $7.4523 $178.8552
33+ $7.2118 $237.9894
42+ $6.9715 $292.8030
56+ $6.2503 $350.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,956 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess