EN
  • EN
  • DE

ADSDESER-50EVM

Part No ADSDESER-50EVM
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description MODULE EVAL FOR ADSDESER-50 / Analog-Digital Conversion - Serial Adapter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Accessory Type Serial Adapter
For Use With/Related Products Analog-Digital Conversion
Base Product Number ADSDESER
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8473.30.1180
Win Source Part Number 1342180-ADSDESER-50EVM
Ultra Librarian 3D Model Ultra Librarian ADSDESER-50EVM CAD Model

Description

The ADSDESER-50EVM from Texas Instruments is a state-of-the-art evaluation module designed for testing the capabilities and performance of specific analog-to-digital converter (ADC) and digital-to-analog converter (DAC) devices. This evaluation module is an essential tool for engineers and designers who require a reliable platform to analyze the functionalities of high-speed data converters in a controlled and precise environment.

Key Features

  • Compatibility: The ADSDESER-50EVM is compatible with a range of Texas Instruments' high-speed data converters, offering a versatile solution for a variety of ADC and DAC evaluation needs.
  • High-Speed Interface: Equipped with a high-speed serialized data interface, the module ensures rapid data transfer, which is critical for testing and analyzing converter performance in real-time applications.
  • Easy-to-Use: Designed with user experience in mind, the evaluation module provides a straightforward setup process, enabling users to quickly begin testing without extensive configuration.
  • Comprehensive Software Support: Texas Instruments offers robust software tools that accompany the ADSDESER-50EVM, allowing for easy control over the evaluation process and in-depth analysis of the data converter's performance.

Applications

The ADSDESER-50EVM is suitable for a broad range of applications that demand high precision and speed, including:

  • Telecommunications
  • Medical imaging systems
  • Test and measurement equipment
  • High-speed data acquisition systems

Technical Specifications

  • Interface Type: Serialized Data Interface
  • Operating Temperature Range: Standard industrial temperatures
  • Power Supply: Single power supply operation for ease of use

In summary, the ADSDESER-50EVM from Texas Instruments is an invaluable tool for professionals who need to evaluate and fine-tune the performance of high-speed data converters. Its compatibility with various devices, high-speed interface, ease of use, and comprehensive software support make it an ideal choice for a wide array of high-performance applications.

You May Also Be Interested in

Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess