EN
  • EN
  • DE

ADS8371IBPFBTG4

Part No ADS8371IBPFBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit 750-kHz Unipolar Input Micro Power Sampling ADC Converter w/Parallel 48-TQFP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Conversion Rate 750 ksps
Integral Nonlinearity (INL) 1.5 LSB
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 140 mW
Max Supply Voltage 5.25 V
Max Supply Voltage (DC) 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Min Supply Voltage (DC) 2.7 V
Nominal Supply Current 26 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 48
Operating Supply Voltage 5 V
Packaging Tape and Reel
Polarity Unipolar
Power Consumption 130 mW
Power Dissipation 140 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 750 ksps
Signal to Noise Ratio (SNR) 87.7 dB
Spurious-free dynamic range (SFDR) 110 dB
Supply Type Analog, Digital
Win Source Part Number 1014518-ADS8371IBPFBTG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS8371IBPFBTG4 CAD Model

Description

The ADS8371IBPFBTG4 is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding requirements of precision data acquisition systems. This ADC is a part of the ADS8371 family and offers a fully differential input, providing excellent noise immunity and a wide dynamic range, making it ideal for direct connections to sensors and transducers in a variety of applications including industrial control, medical equipment, and scientific instrumentation.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8371IBPFBTG4 ensures high-precision measurements, allowing for detailed and accurate data conversion.
  • High-Speed Interface: The device features a high-speed serial interface with a maximum throughput of 1.25 MSPS, enabling fast data acquisition and processing.
  • Fully Differential Input: The fully differential input design enhances common-mode noise rejection and supports a wide input common-mode range, which is essential for accurate measurements in electrically noisy environments.
  • Low Power Consumption: It operates with a low power consumption of just 15 mW at full speed, which is beneficial for power-sensitive applications.
  • Flexible Supply Voltage: The ADC can be powered by a 5V analog supply and a 2.7V to 5.25V digital supply, offering flexibility in various system designs.
  • Built-in Reference: An internal 4.096V reference voltage is included, which simplifies design and reduces external component count.
  • Package: The ADS8371IBPFBTG4 is available in a 48-terminal PFB (TQFP) package, which is suitable for compact PCB layouts.

Applications

The ADC's high precision and speed make it an excellent choice for a wide array of applications, including:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Scientific Research Equipment
  • Data Acquisition Systems
  • Portable Instrumentation

In conclusion, the ADS8371IBPFBTG4 from Texas Instruments provides designers with a robust, high-speed ADC solution that ensures precision data conversion in challenging environments. Its combination of performance, integrated features, and ease of use make it a versatile choice for many high-precision applications.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess