EN
  • EN
  • DE

ADS8342IBPFBT

Part No ADS8342IBPFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Texas Instruments
Package Reel - TR
Family Name ADS8342
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-15077-2-NDR, -296-15077-1-NDR, -296-15077-1, -ADS8342IBPFBT-NDR, ADS8342IBPFBTG4, -ADS8342IBPFBTG4, ADS8342IBPFBTG4-ND, -296-15077-1-ND, 296-15077-1-NDR, 296-15077-2, 296-15077-1, 296-15077-6, 296-15077-6-NDR, -ADS8342IBPFBTG4-NDR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846479-ADS8342IBPFBT
Ultra Librarian 3D Model Ultra Librarian ADS8342IBPFBT CAD Model

Description

Product Overview: Texas Instruments ADS8342IBPFBT

The Texas Instruments ADS8342IBPFBT is a precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a unique combination of features designed to cater to a wide range of applications, including industrial control systems, data acquisition systems, and medical instrumentation. This high-performance ADC is part of the ADS834x family and comes in a compact 48-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the ADS8342IBPFBT provides excellent accuracy and fine detail in analog signal conversion, making it ideal for precision measurements.
  • Four Multiplexed Channels: It incorporates four single-ended or two differential input channels, which are multiplexed on a single ADC. This feature allows for multiple signal inputs, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power supply ranging from 2.7V to 5.5V, ensuring efficient power management.
  • High-Speed Interface: The device supports a high-speed SPI-compatible serial interface, enabling fast data transfer rates and easy integration with microcontrollers and digital systems.
  • Flexible Operation: The ADS8342IBPFBT offers a programmable data rate and a wide operating temperature range of -40°C to 85°C, making it versatile across various environmental conditions.
  • Internal Reference: An onboard 2.5V reference voltage provides a stable reference, reducing the need for external components and simplifying the overall design.

Applications

The ADS8342IBPFBT is designed to be a versatile component suitable for a multitude of applications. It is particularly effective in:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instruments requiring precise measurements
  • Battery-operated equipment
  • Portable instrumentation

With its robust feature set, the ADS8342IBPFBT from Texas Instruments represents a reliable and efficient solution for designers looking to integrate high-resolution ADC capabilities into their systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1688 $86.3376
3+ $35.4206 $106.2618
5+ $34.3137 $171.5685
7+ $33.2068 $232.4476
8+ $32.0999 $256.7992
11+ $28.7792 $316.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 361 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess