EN
  • EN
  • DE

SNJ54HC86FK

Part No SNJ54HC86FK
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336256-SNJ54HC86FK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC86FK CAD Model

Description

Product Overview: SNJ54HC86FK from Texas Instruments

The SNJ54HC86FK is a high-performance, military-grade integrated circuit from Texas Instruments, renowned for its robustness and reliability. This device is part of the 'HC family, which signifies the use of high-speed CMOS technology to achieve its operational characteristics. As a quadruple 2-input exclusive-OR gate, this IC is essential in digital systems where logic comparison, parity generation, and control or data manipulation are required.

Key Features

  • Logic Type: The SNJ54HC86FK features four independent 2-input exclusive-OR gates, which are fundamental components in digital logic design for creating adders, parity checkers, and various other logical functions.
  • Operating Voltage: It operates over a wide range of voltages from 2V to 6V, providing designers with flexibility in various applications and compatibility with other logic families when used within specified levels.
  • High-Speed Performance: The device is designed to perform at a high speed, characterized by a typical propagation delay time significantly lower than many other logic gates, which is crucial in fast computing and real-time applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SNJ54HC86FK boasts low power consumption, making it suitable for power-sensitive designs.
  • Military Specifications: As a military-grade product, it conforms to stringent quality and performance standards, ensuring operation in extreme conditions and environments.
  • Package: The device comes in a ceramic flat package (FK), which offers excellent thermal and mechanical characteristics, ensuring device integrity and longevity.

Applications

The SNJ54HC86FK's versatile nature makes it suitable for a wide array of applications, especially where high reliability and performance are non-negotiable. It is commonly used in:

  • Communication systems that require error-detection and correction algorithms.
  • Encryption and security devices where logical operations are fundamental.
  • Complex computational systems for arithmetic processing.
  • Signal processing equipment that demands high-speed logic operations.
  • Military and aerospace electronics where component resilience is paramount.

With its combination of speed, power efficiency, and adherence to military specifications, the SNJ54HC86FK from Texas Instruments is an ideal choice for designers seeking a reliable and high-performing logic solution.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess