EN
  • EN
  • DE

AD9481-PCBZ

Part No AD9481-PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL 8BIT 250MSPS 44-TQFP / AD9481 - 8 Bit 250M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 8
Sampling Rate (Per Second) 250M
Data Interface Parallel
Input Range 1Vpp
Power (Typ) @ Conditions 439mW @ 250MSPS
Utilized IC / Part AD9481
Supplied Contents Board(s)
Base Product Number AD9481
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A991C1
HTSUS 8473.30.1180
Win Source Part Number 910033-AD9481-PCBZ
Ultra Librarian 3D Model Ultra Librarian AD9481-PCBZ CAD Model

Description

The AD9481-PCBZ is a state-of-the-art product from Analog Devices Inc., designed to offer exceptional performance for high-speed data acquisition systems. This product is a complete evaluation board that allows users to assess the capabilities and features of the AD9481 Analog-to-Digital Converter (ADC).

The AD9481 is an 8-bit monolithic sampling analog-to-digital converter with an on-chip track-and-hold circuit. It is optimized for capturing high-speed signals with a bandwidth up to 250 MHz. This makes it an ideal solution for a wide range of applications, including medical imaging systems, communication systems, and digital oscilloscopes.

Key Features:

  • High-Speed Performance: The ADC operates at a conversion rate of up to 250 MSPS (Mega Samples Per Second), enabling the capture of rapidly changing signals.
  • High Bandwidth: With an analog input bandwidth of 750 MHz, the AD9481 can process high-frequency signals with minimal distortion.
  • Low Power Consumption: Designed for efficiency, the AD9481-PCBZ consumes a minimal amount of power, reducing the thermal footprint and making it suitable for power-sensitive applications.
  • Flexible Power Supply: The device supports a wide range of supply voltages, providing versatility in different system designs.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range, ensuring accurate signal representation.
  • On-Chip Reference: An internal voltage reference simplifies the design by reducing the number of external components required.

The AD9481-PCBZ evaluation board is accompanied by comprehensive documentation and software support, facilitating a quick and straightforward evaluation process. It includes all necessary features to connect to a signal source and power supply, as well as an interface to a digital data acquisition system or a signal processor.

Whether it's for prototyping or for integrating into complex systems, the AD9481-PCBZ evaluation board from Analog Devices Inc. is an excellent tool for engineers and designers looking to leverage high-speed ADC technology in their projects.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LFCSP A/D CONV / AD9259 ADC Evaluation Board 50MSPS
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7654 / AD7654AS/AD7654ACPZ ADC Evaluation Board 500KSPS
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess