EN
  • EN
  • DE

EVAL-AD7298SDZ

Part No EVAL-AD7298SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR AD7298 / AD7298 - 12 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Product Status Active
Number of A/D Converters 1
Number of Bits 12
Sampling Rate (Per Second) 1M
Data Interface DSP, Serial, SPI
Utilized IC / Part AD7298
Supplied Contents Board(s), Cable(s)
Base Product Number AD7298
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 918744-EVAL-AD7298SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7298SDZ CAD Model

Description

EVAL-AD7298SDZ - Analog Devices Inc. Product Overview

The EVAL-AD7298SDZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD7298, a 12-bit, octal channel, successive approximation register (SAR) analog-to-digital converter (ADC). This evaluation platform allows designers and engineers to quickly assess the features and performance of the AD7298 ADC in their specific application environments.

Key Features

  • 12-Bit Resolution: The AD7298 provides a high level of precision with its 12-bit resolution, ensuring accurate analog signal conversion for critical applications.
  • Octal Channel Input: With eight single-ended analog input channels, the AD7298 can accommodate multiple signal inputs, making it ideal for multiplexed applications.
  • High-Speed SAR ADC: The SAR architecture allows for high-speed data acquisition, making the AD7298 suitable for applications requiring fast sampling rates.
  • Easy-to-Use Interface: The evaluation board is equipped with a user-friendly interface for seamless integration with development environments.
  • Flexible Power Supply Options: The EVAL-AD7298SDZ supports a wide range of power supply voltages, enhancing its adaptability to different systems and applications.
  • Comprehensive Software Support: Analog Devices Inc. provides software tools that facilitate the testing and analysis of the AD7298's performance on the evaluation board.

Applications

The versatility of the EVAL-AD7298SDZ makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Battery-powered devices
  • Communication systems

Design and Integration

The EVAL-AD7298SDZ is designed with the end-user in mind, offering features that simplify integration into existing systems. Connectivity options, such as serial interface, ensure that the board can be easily connected to microcontrollers or digital signal processors. Additionally, the evaluation board comes with comprehensive documentation and support materials to reduce development time and accelerate product to market.

Whether you are developing sophisticated industrial systems or designing high-precision instruments, the EVAL-AD7298SDZ evaluation board from Analog Devices Inc. provides a reliable and efficient solution for testing and implementing the AD7298 ADC in your projects.

You May Also Be Interested in

Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7818
Lowest to $9.1470
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7946
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7793
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess