EN
  • EN
  • DE

CMP82C55AZ

Part No CMP82C55AZ
Manufacturer Renesas Electronics America
Catalog Interface - I/O Expanders
Description IC PROG PERIPHERAL INTFC 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features I/O Expander 24 Parallel 40-PDIP
Manufacturer Renesas Electronics America
Package Tube
Number of I/O 24
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name CMP82C55
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 9
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866948-CMP82C55AZ
Ultra Librarian 3D Model Ultra Librarian CMP82C55AZ CAD Model

Description

The CMP82C55 is a medium popularity integrated circuit (IC) with a supply and demand status of limited, manufactured by Renesas Electronics America.

  • Package: Tube
  • Package: 40-DIP (0.600", 15.24mm)
  • Operating Temperature Range: 0°C ~ 70°C
  • Family: CMP82C55
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • REACH: Unaffected
  • Function: I/O expander with 24 parallel 40-PDIP

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess