Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 14
Sampling Rate 40M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 120mW @ 40MSPS
Utilized IC / Part LTC2247
Supplied Contents Board(s)
Win Source Part Number 782470-DC782A-C
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-C
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-C CAD Model

Description

The DC782A-C is an exceptional product crafted by Linear Technology, designed to deliver a highly precise voltage reference for a multitude of applications. This module is engineered to meet the rigorous demands of calibration, testing, and precision measurement systems, where stability and accuracy are paramount.

Key Features

  • High Accuracy: The DC782A-C boasts an impressive level of precision, making it an ideal choice for critical applications where even the slightest variance in voltage can lead to significant errors.
  • Low Temperature Coefficient: Temperature fluctuations can greatly affect the performance of voltage references. The DC782A-C is designed with a low temperature coefficient, ensuring stable output even under varying environmental conditions.
  • Long-Term Stability: For applications requiring consistent performance over time, the DC782A-C offers excellent long-term stability, reducing the need for frequent recalibration and maintenance.
  • Wide Operating Range: This module is capable of operating over a broad range of temperatures and supply voltages, providing versatility and reliability across different use cases and system configurations.

Applications

The DC782A-C is suited for a variety of high-end applications, including:

  • Precision Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Industrial Process Control
  • Laboratory Equipment
  • Professional Test and Measurement Instruments

Technical Specifications

The DC782A-C module is characterized by its technical specifications that ensure its high performance:

  • Output Voltage: Specified in product datasheet
  • Initial Accuracy: Specified in product datasheet
  • Temperature Coefficient: Specified in product datasheet
  • Supply Voltage Range: Specified in product datasheet
  • Load Regulation: Specified in product datasheet

For detailed technical specifications, potential users are encouraged to refer to the official datasheet provided by Linear Technology.

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the DC782A-C is no exception. Each module is rigorously tested to ensure it meets the high standards expected from Linear Technology products. With the DC782A-C, users can expect a dependable and accurate voltage reference that stands the test of time.

You May Also Be Interested in

Analog Devices Inc.
BOARD SAR ADC LTC1418 / LTC1418 - 14 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC178A
Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
ECAD model for ADS8365M-EVM
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us
ECAD model for ADS58C28EVM
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Need more? Email Us
ECAD model for AMC1203EVM
Texas Instruments
EVAL MODULE ADS8688A
Need more? Email Us
ECAD model for ADS8688AEVM-PDK
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
ECAD model for ADS1278EVM-PDK
Analog Devices Inc.
BOARD EVALUATION FOR AD7705
Need more? Email Us
ECAD model for EVAL-AD7705EBZ
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
ECAD model for ADC12DJ3200EVM
IDT, Integrated Device Technology Inc
BOARD DEMO ADC804S030 28SSOP
Need more? Email Us
ECAD model for IDTADC0804S030-DB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention