Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 8
Sampling Rate 50M
Data Interface Parallel
Utilized IC / Part ADC1175-50
Supplied Contents Board(s)
Win Source Part Number 767742-ADC1175-50EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name ADC1175
Introduction Date January 01, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC1175-50EVAL CAD Model

Description

The ADC1175-50EVAL from Texas Instruments is a comprehensive evaluation module designed to showcase the capabilities of the ADC1175, a high-performance, low-power, 8-bit analog-to-digital converter (ADC) with a sample rate of up to 50 MSPS (Mega Samples Per Second). This evaluation module is a crucial tool for designers and engineers to test and analyze the ADC's performance in various applications, such as digital imaging, communications, and data acquisition systems.

Key Features

  • High-Speed Operation: The ADC1175-50EVAL supports a sampling rate of up to 50 MSPS, enabling it to handle high-speed signal processing requirements.
  • High Accuracy: With an 8-bit resolution, the ADC provides a fine level of detail in digital representation of the analog input signal.
  • Low Power Consumption: The ADC1175 is optimized for power efficiency, making it ideal for portable and battery-powered applications.
  • Easy-to-Use Interface: The evaluation module includes an easy-to-interface data output, allowing for straightforward integration with a variety of digital systems.
  • Comprehensive Support: Texas Instruments provides extensive support for the ADC1175-50EVAL, including detailed documentation, reference designs, and user guides.

Applications

The ADC1175-50EVAL is well-suited for a wide range of applications, such as:

  • Medical Imaging Systems: High-speed and accurate data conversion for CT scanners, ultrasound equipment, and digital X-ray.
  • Telecommunications: ADC for signal processing in communication equipment like base stations and satellite receivers.
  • Instrumentation: Data acquisition in oscilloscopes, spectrum analyzers, and other test equipment.
  • Video and Imaging: Digital video processing in cameras, video capture cards, and image scanners.

Design and Development Support

The ADC1175-50EVAL module comes with the necessary software for device configuration and analysis of the ADC's performance. The intuitive graphical user interface (GUI) allows users to control the ADC settings and visualize the conversion results in real-time. Additionally, the module is compatible with various Texas Instruments development kits, providing a seamless integration path for system-level design and prototyping.

Conclusion

The ADC1175-50EVAL is an essential tool for engineers seeking to leverage the high-speed, accuracy, and low-power benefits of the ADC1175 ADC in their designs. With its robust features and comprehensive support, this evaluation module from Texas Instruments is an excellent starting point for developing a variety of high-performance electronic systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-L
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
ECAD model for DC1444A-B
Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
ECAD model for DC919A-I
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
ECAD model for ADS8326EVM
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
ECAD model for ISLA224IR72EV1Z
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
ECAD model for ADC12DJ3200EVM
Texas Instruments
EVALUATION MODULE FOR ADS1271
Need more? Email Us
ECAD model for ADS1271EVM
Analog Devices Inc.
BOARD SAR ADC LTC1418 / LTC1418 - 14 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC178A
Murata Power Solutions Inc.
Analog to Digital Converters - ADC Analog to Digital Converter
Need more? Email Us
ECAD model for ADC-318

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention