Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 12
Sampling Rate 200k
Data Interface Serial
Input Range 0 ~ 5 V
Power (Typ) @ Conditions 1.9mW @ 200kSPS
Utilized IC / Part ADS7816
Supplied Contents Board(s)
Win Source Part Number 768119-ADS7816EVM
Popularity Medium
Supply and Demand Status Balance
Family Name ADS7816
Introduction Date March 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS7816EVM CAD Model

Description

Product Overview: Texas Instruments ADS7816EVM

The Texas Instruments ADS7816EVM is a comprehensive evaluation module (EVM) designed to showcase the capabilities of the ADS7816, a 12-bit, high-speed, micro-power, sampling analog-to-digital converter (ADC). This EVM provides an excellent platform for designers and engineers to explore the features and performance of the ADS7816 in a variety of applications.

Key Features

  • High-Speed Performance: The ADS7816EVM is built around the ADS7816 ADC, which offers a high-speed sampling rate that is ideal for high-bandwidth applications.
  • Micro-Power Operation: With its low power consumption, the EVM is perfect for battery-powered and portable applications, ensuring efficient power management.
  • 12-Bit Resolution: The high resolution ensures precise data acquisition, making it suitable for applications requiring accurate signal conversion.
  • Single Supply Operation: The ADS7816 operates from a single +5V supply, simplifying power supply design and reducing system complexity.

Applications

The ADS7816EVM is ideal for a wide range of applications, including data acquisition systems, medical instruments, industrial control systems, and portable instrumentation. Its versatility and ease of use make it a valuable tool for both rapid prototyping and in-depth analysis of the ADS7816 ADC's performance.

Ease of Use

The EVM comes with all necessary software and documentation, allowing for quick setup and immediate testing. It includes a user-friendly interface for connecting to a host computer, enabling users to easily evaluate the ADC's functionalities. The intuitive design of the ADS7816EVM ensures a seamless user experience, from installation to data collection.

Support and Resources

Texas Instruments provides extensive support for the ADS7816EVM, including detailed datasheets, application notes, and technical support. Users can access a wealth of resources to maximize the utility of the EVM and ensure successful integration into their projects.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
ECAD model for ADC12DJ3200EVM
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
ECAD model for DC951A
Analog Devices Inc.
BOARD SAR ADC LTC1418 / LTC1418 - 14 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC178A
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us
ECAD model for ADS58C28EVM
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
ECAD model for DC1444A-B
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
ECAD model for ADS8326EVM
Texas Instruments
EVALUATION MODULE FOR ADS1271
Need more? Email Us
ECAD model for ADS1271EVM
Analog Devices Inc.
EVAL BOARD FOR AD4003 / AD4003 - 18 Bit 2M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD4003FMCZ
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
ECAD model for DC782A-N

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention