EN
  • EN
  • DE

DC1350A-B

Part No DC1350A-B
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 12
Sampling Rate 25M
Data Interface Parallel
Input Range 2 Vpp
Power (Typ) @ Conditions 75mW @ 25MSPS
Utilized IC / Part LTC2226H
Supplied Contents Board(s)
Win Source Part Number 782438-DC1350A-B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1350A
Introduction Date June 19, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1350A-B CAD Model

Description

The DC1350A-B is a cutting-edge demonstration board from Linear Technology, designed to showcase the performance of the LTC®3335, a high-efficiency, nanopower buck-boost converter with an integrated coulomb counter. Aimed at battery-powered and energy harvesting applications, the DC1350A-B stands out for its ability to deliver a regulated output with ultra-low quiescent current, making it ideal for devices that require long battery life or operate in power-scarce environments.

Key Features

  • Nanopower Operation: The LTC3335 featured on the DC1350A-B operates with quiescent current as low as 680nA, ensuring minimal power consumption during idle periods.
  • Buck-Boost Capability: With its buck-boost functionality, the board can maintain a constant output voltage over a wide range of input voltages, accommodating fluctuating power sources.
  • Integrated Coulomb Counter: The onboard coulomb counter provides precise energy monitoring, allowing for detailed power management and battery life estimation.
  • Wide Input Voltage Range: The board can operate with input voltages from 1.8V to 5.5V, suitable for various single-cell batteries and energy harvesting sources.
  • Multiple Output Voltage Options: Users can select from six preset output voltages ranging from 1.8V to 5V to match the power requirements of different applications.

Applications

The DC1350A-B is particularly well-suited for applications where power efficiency is paramount. These include:

  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Battery-powered equipment
  • Remote monitoring and data logging

Design and Development Support

To facilitate rapid development and testing, the DC1350A-B comes with comprehensive support materials. Users can access detailed documentation, including schematics, layout files, and the datasheet for the LTC3335. Additionally, Linear Technology provides demonstration software to help users quickly evaluate the board's features and performance.

With its robust design and versatile features, the DC1350A-B from Linear Technology is an invaluable tool for engineers and developers looking to optimize power consumption in their next-generation electronic designs.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess