EN
  • EN
  • DE

DC782A-X

Part No DC782A-X
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 10
Sampling Rate 105M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 320mW @ 105MSPS
Utilized IC / Part LTC2250
Supplied Contents Board(s)
Win Source Part Number 782474-DC782A-X
Popularity Medium
Supply and Demand Status Balance
Family Name DC782A-X
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-X CAD Model

Description

Introducing the DC782A-X Power Module from Linear Technology

The DC782A-X is a state-of-the-art power module from Linear Technology, designed for a wide range of applications that require reliable and efficient power management. This high-performance module is part of Linear Technology's extensive line of power products, renowned for their quality and durability. The DC782A-X stands out for its compact design, ease of use, and exceptional performance.

Key Features

  • High Efficiency: The DC782A-X module boasts a high conversion efficiency, ensuring that your devices run cooler and more reliably over extended periods. This efficiency also translates to energy savings and reduced operational costs.
  • Wide Input Voltage Range: With its broad input voltage range, the DC782A-X is versatile enough to handle a variety of power sources, making it suitable for diverse applications from industrial to consumer electronics.
  • Adjustable Output Voltage: The output voltage of the DC782A-X can be precisely adjusted to meet the needs of the specific application it is being used for, providing great flexibility and convenience.
  • Integrated Protection Features: This module comes with built-in overvoltage, overcurrent, and overtemperature protection, safeguarding your circuitry and extending the life of the product.
  • Compact Size: The DC782A-X's small footprint makes it an excellent choice for space-constrained applications without compromising on power or efficiency.

Applications

The versatile DC782A-X is suitable for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Portable devices
  • Medical equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the DC782A-X is no exception. Each module is rigorously tested to ensure it meets the highest standards of performance and reliability. When you choose the DC782A-X, you're investing in a product that will deliver consistent performance over its lifetime, backed by Linear Technology's reputation in the industry.

For detailed specifications, application notes, and support documentation, please visit the Linear Technology website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Maxim Integrated
EVALUATION KIT FOR MAX1202 / MAX1202 EVALUATION KIT
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to €45.2303
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess