EN
  • EN
  • DE

ADS5463IPFPR

Part No ADS5463IPFPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 80HTQFP / 12-Bit, 500-MSPS Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 500M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 3V ~ 3.6V, 5V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Mounting Style SMD
Part Number Series ADS5463
Manufacturer Pack Quantity 1,000
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810069-ADS5463IPFPR
Ultra Librarian 3D Model Ultra Librarian ADS5463IPFPR CAD Model

Description

Product Overview: Texas Instruments ADS5463IPFPR

The Texas Instruments ADS5463IPFPR is a high-performance, 16-bit analog-to-digital converter (ADC) that is designed to meet the demanding requirements of a wide range of applications, including wireless communications, test and measurement systems, radar, and signal intelligence. This ADC operates at a maximum sample rate of 500 MSPS, providing the speed and resolution necessary to accurately digitize high-frequency signals with a wide dynamic range.

Key Features

  • High Resolution: The ADS5463IPFPR offers a 16-bit resolution, ensuring detailed and precise digital representation of the input analog signal.
  • High Sample Rate: With a sample rate of up to 500 MSPS, this ADC is capable of converting high-speed signals without compromising signal integrity.
  • Low Power Consumption: This device is optimized for low power operation, which makes it suitable for portable and battery-operated equipment where power efficiency is crucial.
  • Input Flexibility: The ADC features a flexible input range and can accommodate a variety of signal levels, providing versatility in different system designs.
  • Integrated Features: It includes an internal voltage reference and a digital error correction circuit, which simplifies the design and reduces the need for external components.

Applications

The ADS5463IPFPR is ideal for use in advanced communication systems such as MIMO (Multiple Input Multiple Output) and software-defined radios (SDR), where its high sample rate and resolution can be leveraged to improve system performance. It is also well-suited for oscilloscopes, spectrum analyzers, and other test and measurement equipment that require precise signal analysis.

Package and Quality

Encased in a compact 80-terminal PowerPAD flatpack (FP) package, the ADS5463IPFPR is designed to save space on printed circuit boards while maintaining excellent thermal performance. Texas Instruments ensures high-quality manufacturing standards, and the device is RoHS compliant, aligning with environmental and safety regulations for electronic components.

With its combination of high-speed, precision, and integrated features, the ADS5463IPFPR from Texas Instruments is a robust solution for professionals seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.9851 $302.9851
2+ $271.6418 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess