EN
  • EN
  • DE
  • IT

MC100EP58DTG

Part No MC100EP58DTG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 3.3/5V ECL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 106905-MC100EP58DTG
Ultra Librarian 3D Model Ultra Librarian MC100EP58DTG CAD Model

Description

The ON Semiconductor MC100EP58DTG is a high-performance, low-power differential ECL 2:1 multiplexer that is designed to meet the rigorous demands of high-speed digital data processing and communication systems. This device is part of ON Semiconductor's 100EP series, which is known for its exceptional speed and reliability in applications requiring the fastest signal processing capabilities.

Key Features

  • High-Speed Performance: The MC100EP58DTG offers a maximum frequency of 3.0 GHz, making it suitable for ultra-fast switching applications.
  • Differential ECL Inputs and Outputs: Differential inputs and outputs ensure reduced noise and improved signal integrity, which is critical in high-speed circuitry.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power draw, reducing thermal footprint and enhancing system reliability.
  • ASSET™ Technology: ON Semiconductor's Advanced Schottky ECL Technology provides faster propagation delay and transition times, ensuring rapid response to input signals.
  • Flexible Voltage Operation: The MC100EP58DTG is compatible with a wide range of supply voltages, from –4.2 V to –5.5 V, accommodating various system design requirements.
  • Temperature Range: This multiplexer is operational over an extended industrial temperature range, from –40°C to +85°C, ensuring performance stability in diverse environments.

Applications

The MC100EP58DTG is well-suited for a variety of high-speed digital applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and generation
  • Telecommunications and networking equipment
  • High-frequency clock distribution
  • Satellite communication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP58DTG is manufactured under strict quality control standards, ensuring that it meets the rigorous requirements of the most demanding applications. Its robust design and construction make it a reliable choice for engineers and designers looking to integrate a dependable multiplexer into their high-speed systems.

Package Information

The device is available in a TSSOP-8 (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications while providing excellent thermal performance and ease of PCB routing.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess