EN
  • EN
  • DE

ADR03BR

Part No ADR03BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Parts Input Voltage (V) 4.5V ~ 36V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR03
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141414-ADR03BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR03BR CAD Model

Description

Product Overview: ADR03BR from Analog Devices Inc.

The ADR03BR is a high-precision, low-power voltage reference from Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications in the electronics industry. This device is particularly well-suited for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where voltage stability is paramount.

Featuring a typical output voltage of 2.5V, the ADR03BR provides an impressive level of precision with a tight output voltage tolerance. Its low temperature coefficient ensures minimal voltage deviation over a wide range of operating temperatures, making it a reliable choice for critical applications that demand consistent performance regardless of environmental conditions.

One of the key advantages of the ADR03BR is its low quiescent current, which makes it an energy-efficient option for battery-powered devices and portable equipment. This characteristic, combined with its long-term stability and low noise, positions the ADR03BR as an ideal voltage reference for precision measurement instruments, medical devices, and industrial control systems.

The ADR03BR comes in a compact package that is easy to integrate into space-constrained designs. It is also compatible with surface-mount technology, which simplifies the manufacturing process and allows for automated assembly. This device is specified over the extended industrial temperature range, ensuring its reliability and performance in a broad array of applications.

For designers and engineers looking for a robust voltage reference that delivers high accuracy without sacrificing power efficiency, the ADR03BR from Analog Devices Inc. is an excellent choice. Its combination of precision, stability, and low power consumption makes it a versatile component that can enhance the performance and reliability of sophisticated electronic systems.

Key Features:

  • Output Voltage: 2.5V
  • Precision Voltage Tolerance
  • Low Temperature Coefficient
  • Low Quiescent Current
  • Long-term Stability and Low Noise
  • Compact Package Suitable for Automated Assembly
  • Specified for Extended Industrial Temperature Range

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1861 $55.1166
14+ $7.5374 $105.5236
21+ $7.3018 $153.3378
29+ $7.0663 $204.9227
37+ $6.8307 $252.7359
49+ $6.1241 $300.0809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 794 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess